Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.70
|
No stock
|
Buy Now | |
TTI Europe
from US$12.94
|
240
in stock
|
Buy Now | |
Rapid Electronics
from US$13.40
|
120
in stock
|
Buy Now | |
Distrelec
from US$13.67
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$11.23
|
-
|
Buy Now | |
Boersig
from US$11.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Configuration | Square Grid |
---|---|
Number of Rows | 6 |
Number of Positions | 18 |
PCB Mount Orientation | Vertical |
Contact Plating Material | Tin |
Contact Current Rating (Max) | 7.5A |
Tail Plating Material | Tin |
端子のタイプ | Pin |
Tail Plating Thickness | 3.81µm |
Contact Layout | Matrix |
Contact Transmits (Typical) | Signal (Data) |
PCB Thickness (Recommended) | .063in, 1.6mm |
Tail Length | 4.6mm, .181in |
Height | 11.79mm |
幅 | 24.23mm |
Length | 47.32mm |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | .197in |
Housing Material | Nylon |
Housing Color | Red |
Circuit Identification Feature | Without |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
VDE Tested | Yes |
CSA File Number | LR16455 |
UL-Brandschutzklasse | UL 94V-0 |
Mating Alignment Type | Polarization |
Mating Retention Type | Locking Tab |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | With |
Mating Retention | With |
Contact Retention | With |
Mating Alignment | With |
For Use With | Plug Housing |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 40 |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Row-to-Row Spacing | 5mm, .197in |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Boxmount | No |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 266°F, -55 – 130°C |
METRIMATE PIN HEADER ASSY 18P | Rapid Electronics |
TE Connectivity - AMP PCB Conn METRIMATE PIN HEADER ASSY18P | Distrelec |
Conn, Header, 18Pos, 6Row, 5Mm | Newark Electronics |
Conn Power PIN 18 POS 5mm Solder ST Thru-Hole 18 Terminal 1 Port | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | Metrimate Series |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Contacts | 18Contacts |
Gender | Receptacle |
Product Range | Metrimate Series |
Contact Termination Type | Through Hole |
No. of Rows | 6Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 207444-9?
Additional datasheets, footprints and schematics for 207444-9 are listed on our Part Details page. You can also find images and similar parts to 207444-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207444-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207444-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207444-9 fall under?
The 207444-9 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207444-9 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207444-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 207444-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207444-9 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, Newark Electronics and Boersig have stock available or on a lead time for 207444-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207444-9 often in real-time on the comparison pages.
What if I can't find stock of 207444-9?
You can fill out our help required form which you can use to request a quote for 207444-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.