Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.65
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$5.62
|
2,605
in stock
|
Buy Now | |
Avnet America
from US$2.77
|
2,605
in stock
|
Buy Now | |
Heilind Electronics
from US$5.95
|
738
in stock
|
Buy Now | |
Future Electronics
from US$3.40
|
550
in stock
|
Buy Now | |
Rapid Electronics
from US$7.27
|
360
in stock
|
Buy Now | |
Chip One Stop
from US$4.28
|
337
in stock
|
Buy Now | |
TE Store
from US$10.07
|
269
in stock
|
Buy Now | |
Powell Electronics
from US$4.84
|
257
in stock
|
Buy Now | |
element14
from US$5.84
|
188
in stock
|
Buy Now | |
Farnell
from US$4.44
|
188
in stock
|
Buy Now | |
Boersig
from US$5.12
|
175
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.95
|
170
in stock
|
Buy Now | |
RS Americas
from US$3.08
|
119
in stock
|
Buy Now | |
Distrelec
from US$6.19
|
23
in stock
|
Buy Now | |
TTI Europe
from US$4.04
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Configuration | Square Grid |
---|---|
Number of Rows | 6 |
Number of Positions | 18 |
Contact Layout | Matrix |
Contact Type | Pin |
Length | 40.77mm |
Width | 23.8mm |
Panel Thickness | .03 – .09 in, .76 – 2.29 mm |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Red |
Centerline (Pitch) | .197in, 5mm |
Housing Material | Nylon |
VDE Tested | Yes |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized, Certified |
CSA File Number | LR16455 |
Panel Mount Feature Type | Latches |
Panel Mount Feature | With |
For Use With | Socket Header, Plug Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector Type | Housing |
Row-to-Row Spacing | .197in, 5mm |
Connector System | Wire-to-Board, Wire-to-Panel, Wire-to-Wire |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board, Wire & Cable |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Product Type | Connector |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
Plug And Socket Connector Housing | Newark Electronics |
Conn Housing RCP 18 POS 5mm ST | Avnet America |
HSG RECEPT18 POSNSM METRIC | Heilind Electronics |
18 Position Female Socket Crimp Latch Lock Free Hanging Receptacle Housing | Future Electronics |
Headers&Wire Housings 18P SQ GRID SKT | Rapid Electronics |
HSG RECEPT,18 POSN,SM METRIC Connector System: Wire-to-Board Wire-to-Panel Wire-to-Wire Number of Positions: 18 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Number of Rows: 6 Wire-to-Board 18 | Rectangular Connector Housing | Part Number: 207443-1 | Internal Number: 207443-1 | .197" | TE Connectivity | TE Store |
HOUSING, RECEPTACLE, 18WAY, 5 | element14 |
Connector Soft Shell Receptacle 18 14 A (Max.) 600 Thermoplastic Black | TE Connectivity 207443-1 | RS Americas |
TE Connectivity - AMP Connector HSG HSG RECEPT18 PNSM METRIC | Distrelec |
18 way female connector,5mm pitch | RS |
Status: | Unknown |
---|---|
Series: | Metrimate Series |
RoHS: | Unknown |
Product Range | Metrimate Series |
---|---|
Gender | Receptacle |
No. of Positions | 18Ways |
Pitch Spacing | 5mm |
For Use With | Metrimate Square Grid Connectors |
SVHC | 1 6 7 8 9 14 15 16 17 17 18 18-Dodecachloropentacyclo[12.2.1.16 9.02 13.05 10]octadeca-7 15-diene ("Dechlorane Plus"TM) (15-Jan-2019) |
No. of Rows | 3Rows |
Where can I find additional details, specifications and documents for a 207443-1?
Additional datasheets, footprints and schematics for 207443-1 are listed on our Part Details page. You can also find images and similar parts to 207443-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207443-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207443-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207443-1 fall under?
The 207443-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 207443-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207443-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207443-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207443-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Heilind Electronics, Future Electronics and Rapid Electronics have stock available or on a lead time for 207443-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207443-1 often in real-time on the comparison pages.
What if I can't find stock of 207443-1?
You can fill out our help required form which you can use to request a quote for 207443-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.