Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.86
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 3 |
Connector Configuration | Square Grid |
Number of Positions | 9 |
Tail Plating Thickness | 3.81µm |
Contact Transmits (Typical) | Signal (Data) |
端子のタイプ | Pin |
Contact Layout | Matrix |
Tail Plating Material | Tin |
Contact Current Rating (Max) | 7.5A |
Contact Plating Material | Tin |
Height | 11.79mm |
Length | 27.69mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
幅 | 24.23mm |
Tail Length | 4.6mm, .181in |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Nylon |
Housing Color | Red |
Centerline (Pitch) | .197in |
Circuit Identification Feature | Without |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
CSA File Number | LR16455 |
UL-Brandschutzklasse | UL 94V-0 |
UL File Number | E28476 |
Mating Retention | With |
PCB Mount Retention | With |
Mating Retention Type | Locking Tab |
Mating Alignment Type | Polarization |
Contact Retention | With |
Mating Alignment | With |
PCB Mount Retention Type | Mounting Hole |
For Use With | Plug Housing |
Packaging Quantity | 70 |
Packaging Method | Tray, Box & Tray |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Boxmount | No |
Connector Style | Receptacle |
Row-to-Row Spacing | 5mm, .197in |
Product Type | Connector |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
METRIMATE PIN HEADER ASSY,9P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 9 Number of Rows: 3 PCB Mount Header Vertical Wire-to-Board 9 | PCB Header & Receptacle | Part Number: 207441-7 | Internal Number: 207441-7 | TE Connectivity | TE Store |
Header 9 way pin square grid Metrimate | RS |
Plug & Socket Connector, Header 9 Position 5Mm | Newark Electronics |
Metrimate 9 Position Three Row Through-Hole Straight Square Grid Header | Future Electronics |
Conn Power PIN 9 POS 5mm Solder ST Thru-Hole 9 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 207441-7?
Additional datasheets, footprints and schematics for 207441-7 are listed on our Part Details page. You can also find images and similar parts to 207441-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207441-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207441-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207441-7 fall under?
The 207441-7 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207441-7 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207441-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 207441-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207441-7 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 207441-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207441-7 often in real-time on the comparison pages.
What if I can't find stock of 207441-7?
You can fill out our help required form which you can use to request a quote for 207441-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.