Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Diameter | 1.93mm |
---|---|
Contact Type | Socket |
Contact Mating Area Plating Material | Gold Flash |
Contact Classification | Signal |
Contact Termination Area Plating Material | Gold Flash |
Contact Base Material | Brass |
Contact Current Rating (Max) | 10A |
Wire Size | .08 – .4mm², 28 – 22AWG |
Accepts Wire Insulation Diameter Range | .035 – .055in, .89 – 1.4mm |
Operating Voltage | 250VAC |
Test Current | 10A |
Contact Retention | With |
Contact Retention Type | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
High Current | No |
For Use With | CPC Connectors |
Packaging Method | Reel |
Wire/Cable Type | Discrete Wire |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Grade | Commercial |
Termination Method to Wire & Cable | Crimp |
Termination End Plating Material | Gold Flash |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Contact,socket,audio Micro Rohs Compliant: Yes |Amp Te Connectivity 207437-8 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 207437-8?
Additional datasheets, footprints and schematics for 207437-8 are listed on our Part Details page. You can also find images and similar parts to 207437-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207437-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207437-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207437-8 fall under?
The 207437-8 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 207437-8 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207437-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 207437-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207437-8 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 207437-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207437-8 often in real-time on the comparison pages.
What if I can't find stock of 207437-8?
You can fill out our help required form which you can use to request a quote for 207437-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.