Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Diameter | 1.93mm |
---|---|
Contact Termination Area Plating Material | None |
Contact Classification | Signal |
Contact Base Material | Brass |
Contact Type | Socket |
Contact Current Rating (Max) | 10A |
Contact Mating Area Plating Material | Tin |
Wire Size | 28 – 22AWG, .05 – .4mm² |
Accepts Wire Insulation Diameter Range | .91 – 1.37mm, .036 – .054in |
Test Current | 10A |
Operating Voltage | 250VAC |
Contact Retention | With |
Contact Retention Type | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
High Current | No |
Circuit Application | Signal |
For Use With | CPC Connectors |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Wire/Cable Type | Discrete Wire |
Grade | Commercial |
Termination Method to Wire & Cable | Crimp |
Termination End Plating Material | Tin |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CONTACT,SOCKET Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: None Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Tin 250 VAC | Connector Contact | Part Number: 207437-3 | Internal Number: 207437-3 | TE Connectivity | TE Store |
Contact,socket |Potter&brumfield Te Connectivity 207437-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 207437-3?
Additional datasheets, footprints and schematics for 207437-3 are listed on our Part Details page. You can also find images and similar parts to 207437-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207437-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207437-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207437-3 fall under?
The 207437-3 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 207437-3 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207437-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 207437-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207437-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 207437-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207437-3 often in real-time on the comparison pages.
What if I can't find stock of 207437-3?
You can fill out our help required form which you can use to request a quote for 207437-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.