207437-2

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 207437-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 207437-2
Series Information for 207437-2 - TE Connectivity
  • Status: Active
  • Product Code: 4986
  • Global Product Line: 450
  • GPL Description: Data and Devices

Description

CONTACT,SOCKET,AUDIO MICRO

Specifications

Contact Diameter:
1.93mm
Contact Termination Area Plating Material:
None
Contact Classification:
Signal
Contact Base Material:
Brass
Contact Type:
Socket
Contact Current Rating (Max):
10A
Contact Mating Area Plating Material:
Tin
Wire Size:
28 – 22AWG, .05 – .4mm²
Accepts Wire Insulation Diameter Range:
.91 – 1.37mm, .036 – .054in
Test Current:
10A
Operating Voltage:
250VAC
Contact Retention:
With
Contact Retention Type:
Locking Lance
Connector Mounting Type:
Cable Mount (Free-Hanging)
High Current:
No
Circuit Application:
Signal
For Use With:
CPC Connectors
Packaging Method:
Strip
Connector & Contact Terminates To:
Wire & Cable
Connector System:
Wire-to-Wire
Wire/Cable Type:
Discrete Wire
Grade:
Commercial
Termination Method to Wire & Cable:
Crimp
Termination End Plating Material:
Tin
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
CONTACT-SOCKET-AUDIO MICRO
Newark Electronics
CONTACT,SOCKET,AUDIO MICRO ROHS COMPLIANT: YES
Avnet America
Contact SKT Crimp ST Cable Mount Strip
Avnet Europe
Contact SKT Crimp ST Cable Mount Strip