Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 10 |
Connector Configuration | Inline |
Number of Rows | 1 |
端子のタイプ | Pin |
Contact Transmits (Typical) | Signal (Data) |
Tail Plating Material | Tin |
Contact Current Rating (Max) | 7.5A |
Contact Layout | Inline |
PCB Thickness (Recommended) | 1.6mm, .063in |
Height | 17.5mm |
Tail Length | .192in, 4.88mm |
Length | 71.86mm |
幅 | 12.7mm |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Red |
Housing Material | Nylon |
Centerline (Pitch) | .197in |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
CSA File Number | LR16455 |
UL-Brandschutzklasse | UL 94V-0 |
UL File Number | E28476 |
Mating Retention Type | Locking Tab |
PCB Mount Retention | With |
PCB Mount Retention Type | Mounting Hole |
Mating Alignment | With |
Mating Retention | With |
Mating Alignment Type | Polarization |
For Use With | Plug Housing |
Packaging Quantity | 7 |
Packaging Method | Tube, Box & Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Connector Type | Header |
Product Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 130°C |
207398-6 Rohs Compliant: Yes |Amp Te Connectivity 207398-6 | Newark Electronics |
METRIMATE PIN HEADER ASSY,10P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 10 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 10 | PCB Header & Receptacle | Part Number: 207398-6 | Internal Number: 207398-6 | TE Connectivity | TE Store |
Conn Power PIN 10 POS 5mm Solder RA Thru-Hole 10 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 207398-6?
Additional datasheets, footprints and schematics for 207398-6 are listed on our Part Details page. You can also find images and similar parts to 207398-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207398-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207398-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207398-6 fall under?
The 207398-6 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207398-6 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207398-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 207398-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207398-6 have stock available?
Authorised distributors including Newark Electronics, TE Store, Avnet America and Avnet Abacus have stock available or on a lead time for 207398-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207398-6 often in real-time on the comparison pages.
What if I can't find stock of 207398-6?
You can fill out our help required form which you can use to request a quote for 207398-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.