Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.58
|
638
in stock
|
Buy Now | |
Heilind Electronics
from US$2.53
|
988
in stock
|
Buy Now | |
element14
from US$3.06
|
826
in stock
|
Buy Now | |
Farnell
from US$2.36
|
826
in stock
|
Buy Now | |
Newark Electronics
from US$2.57
|
492
in stock
|
Buy Now | |
TE Store
from US$4.19
|
409
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.53
|
296
in stock
|
Buy Now | |
Future Electronics
from US$2.07
|
-
|
Buy Now | |
Avnet America
from US$1.97
|
-
|
Buy Now | |
RS Americas
from US$2.52
|
-
|
Buy Now | |
Boersig
from US$2.24
|
-
|
Buy Now | |
Distrelec
from US$1.89
|
-
|
Buy Now | |
TTI Europe
from US$1.97
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Configuration | Inline |
---|---|
Number of Positions | 6 |
Number of Rows | 1 |
Contact Type | Socket |
Contact Layout | Inline |
Width | 7.85mm |
Length | 38.7mm |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Thermoplastic |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Red |
Agency/Standard | CSA, UL |
UL Rating | Recognized, Certified |
CSA File Number | LR16455 |
UL Flammability Rating | UL 94V-0 |
VDE Tested | Yes |
UL File Number | E28476 |
Panel Mount Feature | Without |
For Use With | Receptacle Housing |
Packaging Method | Carton |
Packaging Quantity | 250 |
Row-to-Row Spacing | 5mm |
Connector Type | Housing |
Connector System | Wire-to-Board, Wire-to-Wire |
Connector Style | Plug |
Connector & Contact Terminates To | Printed Circuit Board, Wire & Cable |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Product Type | Connector |
Operating Temperature Range | -67 – 266°F, -55 – 130°C |
HSGPLUG 6 POSNMETRIMATE | Heilind Electronics |
PLUG CONN HOUSING, GLASS FILLED NYLON | element14 |
Housing Plug FH 6 way socket Metrimate | RS |
Plug And Socket Connector Housing | Newark Electronics |
HSG,PLUG 6 POSN,METRIMATE Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 6 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Number of Rows: 1 Wire-to-Wire 6 .197" | Rectangular Connector Housing | Part Number: 207377-1 | Internal Number: 207377-1 | .197" | TE Connectivity | TE Store |
6 Position Male Pin Crimp Latch Lock Free Hanging Plug Housing | Future Electronics |
Conn Housing PL 6 POS 5mm Crimp ST | Avnet America |
CONNECTOR, SOFT SHELL, METRIMATE, PLUG, 6 POSITION, IN-LINE | TE Connectivity 207377-1 | RS Americas |
TE Connectivity - AMP Connector HousingHSGPLUG 6 PNMETRIMATE | Distrelec |
Status: | Unknown |
---|---|
Series: | AMP Metrimate Series |
RoHS: | Unknown |
Product Range | AMP Metrimate Series |
---|---|
Gender | Plug |
No. of Positions | 6Ways |
Pitch Spacing | 5mm |
For Use With | AMP Metrimate Series Contacts |
SVHC | 1 6 7 8 9 14 15 16 17 17 18 18-Dodecachloropentacyclo[12.2.1.16 9.02 13.05 10]octadeca-7 15-diene ("Dechlorane Plus"TM) (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 207377-1?
Additional datasheets, footprints and schematics for 207377-1 are listed on our Part Details page. You can also find images and similar parts to 207377-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207377-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207377-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207377-1 fall under?
The 207377-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 207377-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207377-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207377-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207377-1 have stock available?
Authorised distributors including Heilind Electronics, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 207377-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207377-1 often in real-time on the comparison pages.
What if I can't find stock of 207377-1?
You can fill out our help required form which you can use to request a quote for 207377-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.