Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.32
|
4,865
in stock
|
Buy Now | |
Newark Electronics
from US$2.61
|
4,865
in stock
|
Buy Now | |
Rapid Electronics
from US$2.29
|
4,865
in stock
|
Buy Now | |
Chip One Stop
from US$1.90
|
4,865
in stock
|
Buy Now | |
Electro Enterprises
from US$1.29
|
57
in stock
|
Buy Now | |
Future Electronics
from US$1.51
|
-
|
Buy Now | |
Avnet America
from US$2.17
|
-
|
Buy Now | |
RS Americas
from US$2.05
|
-
|
Buy Now | |
Boersig
from US$2.41
|
-
|
Buy Now | |
Farnell
from US$2.74
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Rows | 1 |
Connector Configuration | Inline |
Contact Layout | Inline |
Contact Type | Pin |
Length | 41.3mm |
Width | 12.32mm |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Thermoplastic |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Red |
Agency/Standard | UL, CSA |
UL Rating | Certified, Recognized |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
VDE Tested | Yes |
CSA File Number | LR16455 |
Panel Mount Feature | Without |
For Use With | Plug Housing |
Packaging Method | Carton |
Packaging Quantity | 250 |
Connector Style | Receptacle |
Wire Type | Stranded |
Connector & Contact Terminates To | Printed Circuit Board, Wire & Cable |
Wire/Cable Type | Discrete Wire |
Product Type | Connector |
Connector System | Wire-to-Wire, Wire-to-Board |
Connector Type | Housing |
Row-to-Row Spacing | 5mm |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
Headers & Wire Housings Metrimate 6P Fh Hsg Rohs Compliant: Yes |Amp Te Connectivity 207376-1 | Newark Electronics |
Headers&Wire Housings METRIMATE 6P FH HSG | Rapid Electronics |
TE Connectivity - AMP Connector HousingHSGRECEPT 6 PNMETRIMATE | Distrelec |
6 Position Female Socket Crimp Latch Lock Free Hanging Receptacle Housing | Future Electronics |
Conn Housing RCP 6 POS 5mm Crimp ST | Avnet America |
Hsg, Conn, Interconnect System, Cable Socket,6 Cont, Metri Mate Series, Straight, Red | TE Connectivity 207376-1 | RS Americas |
Where can I find additional details, specifications and documents for a 207376-1?
Additional datasheets, footprints and schematics for 207376-1 are listed on our Part Details page. You can also find images and similar parts to 207376-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207376-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207376-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207376-1 fall under?
The 207376-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 207376-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207376-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207376-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207376-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Electro Enterprises have stock available or on a lead time for 207376-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207376-1 often in real-time on the comparison pages.
What if I can't find stock of 207376-1?
You can fill out our help required form which you can use to request a quote for 207376-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.