207361-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 207361-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 207361-000
Series Information for 207361-000 - TE Connectivity
  • Status: Active
  • Aliases: HVS-T-2583E, 9-1191502-6
  • Product Code: C779
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

HVS-T-2583E

Specifications

Number of Cores:
3
Conductor Diameter:
.68 – .81in
Insulation Diameter (Plastic):
1.15 – 1.5in
Sheath Outside Diameter:
2in
Cross-Section Range:
350 – 500AWG/kcmil
Insulation Diameter (PILC):
1.15 – 1.4in
Voltage Class:
≤ 25kV
Design Specification:
IEEE 404
Application Type:
Transition, Inline, Trifurcator
Product Availability:
ANZPAC, AMERICAS, ASIA, China, EMEA
Cable Shield Style:
Tape
Insulation:
Plastic
Mechanical Connectors Included:
No
Technology:
Heat Shrink

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability