Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-27051-1987,
500-020-2169, E45380-000, AMPS-0-0207345-1 |
Prices starting from US$1.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.41
|
83
in stock
|
Buy Now | |
Heilind Electronics
from US$2.87
|
5,436
in stock
|
Buy Now | |
TTI Europe
from US$1.93
|
930
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.87
|
892
in stock
|
Buy Now | |
RS Americas
from US$2.74
|
375
in stock
|
Buy Now | |
Future Electronics
from US$3.64
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$3.83
|
195
in stock
|
Buy Now | |
Rapid Electronics
from US$3.59
|
139
in stock
|
Buy Now | |
Chip One Stop
from US$3.67
|
134
in stock
|
Buy Now | |
Distrelec
from US$3.86
|
134
in stock
|
Buy Now | |
Electro Enterprises
from US$5.32
|
127
in stock
|
Buy Now | |
Farnell
from US$3.83
|
110
in stock
|
Buy Now | |
TE Store
from US$5.23
|
90
in stock
|
Buy Now | |
element14
from US$4.59
|
88
in stock
|
Buy Now | |
Avnet America
-
|
132
in stock
|
Buy Now | |
Boersig
from US$3.70
|
-
|
Buy Now | |
Sager
from US$3.81
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Plating Material | None |
---|---|
Cable Exit Angle | 180, 90 |
Cable Clamp Type | Box and Lid |
Cable Clamp Material | Thermoplastic |
Color | Black |
Cable Insulation Diameter | 9.91mm, .39in |
Screw & Hole Thread Size | None |
Comment | Cable diameter is adjustable by changing cable support gates. Use the flat side of cable support gates for discrete wire, and the semicircle side for jacketed cable., All parts are packaged unassembled. |
Packaging Quantity | 1 |
Packaging Method | Individual |
Shielded | No |
Shell Size | 3 |
Accessory Type | Cable Clamp |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Grommets | Without |
CABLE CLAMP KITSZ 3 | Heilind Electronics |
207345 Series PP Thermoplastic D-sub Connector Backshell | TE Connectivity 207345-1 | RS Americas |
HDP-20 Series shell size 3 Thermoplastic 180â–‘/90â–‘ Exit angle Cable Clamp kit | Future Electronics |
Cable Clamp Kit, Size 3, Thermoplastic | Newark Electronics |
D-Sub Backshells 25 PIN CABLE CLAMP | Rapid Electronics |
TE Connectivity | Distrelec |
D SUB BACKSHELL, 90/180 DEG, SIZE DB | Farnell |
CABLE CLAMP KIT,SZ 3 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 3 Shielded: No Cable Clamp Kit Thermoplastic Black 3 | Connector Strain Relief | Part Number: 207345-1 | Internal Number: 207345-1 | Alias Number: 4-27051-1987 | TE Connectivity | TE Store |
BACKSHELL, D, PLASTIC, 25WAY | element14 |
AMPLIMITE backshell kit, size 3 | RS |
Connector Accessories Backshell/Cable Clamp Kit Thermoplastic Individual | Avnet America |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 90° 180° |
Connector Body Material | Thermoplastic Body |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Material | Thermoplastic |
Screw Material | Steel |
Screw Plating | Zinc |
Where can I find additional details, specifications and documents for a 207345-1?
Additional datasheets, footprints and schematics for 207345-1 are listed on our Part Details page. You can also find images and similar parts to 207345-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207345-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207345-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207345-1 fall under?
The 207345-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 207345-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207345-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207345-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207345-1 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Heilind Electronics Asia, RS Americas and Future Electronics have stock available or on a lead time for 207345-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207345-1 often in real-time on the comparison pages.
What if I can't find stock of 207345-1?
You can fill out our help required form which you can use to request a quote for 207345-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.