Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.05
|
130
in stock
|
Buy Now | |
Heilind Electronics
from US$4.35
|
7,071
in stock
|
Buy Now | |
Rapid Electronics
from US$4.08
|
4,338
in stock
|
Buy Now | |
Chip One Stop
from US$3.03
|
4,338
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.35
|
1,414
in stock
|
Buy Now | |
TE Store
from US$7.43
|
1,300
in stock
|
Buy Now | |
element14
from US$3.30
|
226
in stock
|
Buy Now | |
Farnell
from US$3.35
|
226
in stock
|
Buy Now | |
Newark Electronics
from US$4.12
|
218
in stock
|
Buy Now | |
RS Americas
from US$4.18
|
30
in stock
|
Buy Now | |
Avnet Abacus
-
|
900
in stock
|
Buy Now | |
Future Electronics
from US$2.84
|
-
|
Buy Now | |
Avnet America
from US$2.72
|
-
|
Buy Now | |
Avnet Asia
from US$3.27
|
-
|
Buy Now | |
Boersig
from US$3.10
|
-
|
Buy Now | |
TTI Europe
from US$2.78
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Positions | 24 |
---|---|
Number of Rows | 6 |
Connector Configuration | Square Grid |
Contact Layout | Matrix |
Contact Type | Pin |
Length | 41.4mm |
Panel Thickness | .76 – 2.29 mm, .03 – .09 in |
Width | 27.84mm |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Nylon GF |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Red |
UL Rating | Certified, Recognized |
VDE Tested | Yes |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR16455 |
Panel Mount Feature | With |
Panel Mount Feature Type | Latches |
For Use With | Socket Header, Plug Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector Type | Housing |
Wire Type | Stranded |
Connector System | Wire-to-Panel, Wire-to-Board, Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable, Printed Circuit Board |
Connector Style | Receptacle |
Row-to-Row Spacing | 5mm, .197in |
Wire/Cable Type | Discrete Wire |
Product Type | Connector |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
Headers&Wire Housings 24P SQ GRID RCPT | Rapid Electronics |
24 POS SQ GRID METRIMATE-RCPT Connector System: Wire-to-Panel Wire-to-Board Wire-to-Wire Number of Positions: 24 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Number of Rows: 6 Wire-to-Panel 24 | Rectangular Connector Housing | Part Number: 207305-1 | Internal Number: 207305-1 | .197" | TE Connectivity | TE Store |
HOUSING, RECEPTACLE, 24WAY, 5 | element14 |
Plug And Socket Connector Housing | Newark Electronics |
24 way female connector,5mm pitch | RS |
Connector Soft Shell Receptacle 24 14 A (Max.) 600 Thermoplastic Black | TE Connectivity 207305-1 | RS Americas |
Conn Housing RCP 24 POS 5mm Crimp ST | Avnet Abacus |
24 Position 5 mm Pitch Square Grid Free Hanging Receptacle Housing | Future Electronics |
Status: | Unknown |
---|---|
Series: | Metrimate Series |
RoHS: | Unknown |
Product Range | Metrimate Series |
---|---|
Gender | Receptacle |
No. of Positions | 24Ways |
Pitch Spacing | 5mm |
For Use With | Metrimate Square Grid Connectors |
SVHC | 1 6 7 8 9 14 15 16 17 17 18 18-Dodecachloropentacyclo[12.2.1.16 9.02 13.05 10]octadeca-7 15-diene ("Dechlorane Plus"TM) (15-Jan-2019) |
No. of Rows | 4Rows |
Where can I find additional details, specifications and documents for a 207305-1?
Additional datasheets, footprints and schematics for 207305-1 are listed on our Part Details page. You can also find images and similar parts to 207305-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207305-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207305-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207305-1 fall under?
The 207305-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 207305-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207305-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207305-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207305-1 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics Asia and TE Store have stock available or on a lead time for 207305-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207305-1 often in real-time on the comparison pages.
What if I can't find stock of 207305-1?
You can fill out our help required form which you can use to request a quote for 207305-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.