Prices starting from US$0.0393
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.99 |
3,752
|
Buy Now | |
Heilind Electronics | US$0.0445 |
84,550
|
Buy Now | |
Heilind Electronics Asia | US$0.0445 |
16,910
|
Buy Now | |
Newark Electronics | US$2.02 |
14,048
|
Buy Now | |
element14 | US$3.18 |
14,048
|
Buy Now | |
RS Americas | US$0.09 |
11,900
|
Buy Now | |
Carlton-Bates | - |
664
|
Buy Now | |
Future Electronics | US$0.0393 |
-
|
Buy Now | |
Sager | US$1.61 |
-
|
Buy Now |
Product Range | - |
---|---|
Screw Length | 3.6mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
SVHC | No SVHC (27-Jun-2018) |
Turnable Jack Screw, #4-40, 56.13Mm | Newark Electronics |
TURNABLE JACK SCREW, #4-40, 56.13MM | element14 |
D SUB JACK SCREW, 4-40, 3.6MM | Farnell |
Screws & Fasteners JK SCRW W/SLOT 2.21 | Sager |
SB 625-8 BLACK | Heilind Electronics |
Bushing, Nylon 6/6, Black, 0.6250 in, Height 0.4100 in, SB Series | Heyco 2073 | RS Americas |
Hole Bushing, Standard Nylon Push-In One-Piece 0.625 in | Carlton-Bates |
Black SB 625-8 Multiple Locking Steps Heyco« Snap Bushing | Future Electronics |
Where can I find additional details, specifications and documents for a 2073?
Additional datasheets, footprints and schematics for 2073 are listed on our Part Details page. You can also find images and similar parts to 2073 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2073 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2073 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2073 fall under?
The 2073 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 2073 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2073 you can contact the distributor directly for product support, shipping queries etc.
Is the 2073 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2073 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and RS Americas have stock available or on a lead time for 2073.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2073 often in real-time on the comparison pages.
What if I can't find stock of 2073?
You can fill out our help required form which you can use to request a quote for 2073 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.