Number of Power Positions | 0 |
---|---|
Number of Positions | 16 |
Number of Signal Positions | 16 |
Contact Current Rating (Max) | 7.5A |
Reverse Gender | Standard |
Contact Protection | With |
Assembly Length | 22.58mm, .889in |
Operating Voltage | 250VDC, 250VAC |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
Shell Size | 17 |
Mating Retention | With |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 24 |
Packaging Method | Bag |
Contact Type | Pin |
Shell Type | All Plastic |
Sealable | Yes |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Product Type | Connector Assembly |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Fluid Resistance | Immersion |
Shielded | No |
CPC RECPT ASY FEED THRU 17-16 Connector Product Type: Connector Assembly Operating Voltage: 250 VDC Connector System: Wire-to-Board Number of Positions: 16 Sealable: Yes Connector Assembly 250 VDC Wire-to-Board 16 | Connectors & Cpc Series 2 & With Posted Contact | Part Number: 207292-2 | Internal Number: 207292-2 | TE Connectivity | TE Store |
CPC Series 1 Flange Receptacle 16 Position Size 17 Circular Plastic Connector | Future Electronics |
Cpc Recpt Asy Feed Thru 17-16 Rohs Compliant: Yes |Amp Te Connectivity 207292-2 | Newark Electronics |
Conn CPC PIN 16 POS Solder ST Thru-Hole 16 Terminal 1 Port | Avnet America |
Circular Plastic Connector, Receptacle Asy Feed Thru 17-16 | TE Connectivity 207292-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Product Range | CPC Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 16Contacts |
Circular Contact Type | PCB Pin |
Coupling Style | Threaded |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Gold |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 207292-2?
Additional datasheets, footprints and schematics for 207292-2 are listed on our Part Details page. You can also find images and similar parts to 207292-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207292-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207292-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207292-2 fall under?
The 207292-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207292-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207292-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 207292-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207292-2 have stock available?
Authorised distributors including TE Store, Future Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 207292-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207292-2 often in real-time on the comparison pages.
What if I can't find stock of 207292-2?
You can fill out our help required form which you can use to request a quote for 207292-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.