Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Material | Brass |
---|---|
Shell Plating Material | Gold |
Non-Magnetic | Yes |
Box Mount D-Sub Connector Insert Arrangement | MS18273-1 |
Retention Clip Material | Copper Alloy |
Number of Positions | 9 |
Power/Signal/Coax Combination | No |
Contact Size | 20 |
Contact Style | Socket |
Contact Type | Socket |
Contact Current Rating (Max) | 7.5A |
Centerline (Pitch) | .109in, 2.77mm |
Mounting Hole Diameter | 3.91mm, .154in |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Packaging Method | Package |
Blindmate | No |
Shell Size | 1 |
Connector System | Cable-to-Cable |
Sealable | No |
Product Type | Connector |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D Sub Housing, Rcpt, De, 9Pos | Newark Electronics |
311P409-1S-B-15 | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 109 Series |
RoHS: | Unknown |
No. of Positions | 9Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | 1 |
Product Range | AMPLIMITE 109 Series |
Gender | Receptacle |
Connector Body Material | Brass Body |
For Use With | AMPLIMITE 109 Series Crimp Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 207253-1?
Additional datasheets, footprints and schematics for 207253-1 are listed on our Part Details page. You can also find images and similar parts to 207253-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207253-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207253-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207253-1 fall under?
The 207253-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207253-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207253-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207253-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207253-1 have stock available?
Authorised distributors including Newark Electronics and TTI Europe have stock available or on a lead time for 207253-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207253-1 often in real-time on the comparison pages.
What if I can't find stock of 207253-1?
You can fill out our help required form which you can use to request a quote for 207253-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.