Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 030-0086-00 |
Prices starting from US$4.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.59
|
56
in stock
|
Buy Now | |
Newark Electronics
from US$7.25
|
3,307
in stock
|
Buy Now | |
element14
from US$6.65
|
3,307
in stock
|
Buy Now | |
Farnell
from US$5.88
|
3,307
in stock
|
Buy Now | |
Rapid Electronics
from US$6.84
|
2,975
in stock
|
Buy Now | |
Heilind Electronics
from US$7.38
|
1,629
in stock
|
Buy Now | |
TTI Europe
from US$4.45
|
1,223
in stock
|
Buy Now | |
Future Electronics
from US$4.22
|
1,003
in stock
|
Buy Now | |
TE Store
from US$10.18
|
651
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.38
|
306
in stock
|
Buy Now | |
RS Americas
from US$6.48
|
187
in stock
|
Buy Now | |
Conrad
from US$9.48
|
13
in stock
|
Buy Now | |
Distrelec
from US$6.02
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.48
|
1
in stock
|
Buy Now | |
Avnet America
from US$4.94
|
-
|
Buy Now | |
Boersig
from US$5.56
|
-
|
Buy Now | |
Sager
from US$5.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Boot Material | Thermoplastic |
---|---|
Boot Color | Black |
Color | Black |
Cable Clamp Color | Black |
Packaging Quantity | 1 |
Packaging Method | Package |
Accessory Color | Black |
Shell Size | 17 |
Strain Relief | With |
Product Type | Accessory |
Accessory Type | Boot |
Cable Boot, Size 17, Plastic | Newark Electronics |
CABLE BOOT, SIZE 17, PLASTIC | element14 |
Standard Circular Connector FLEXIBLE CBL BOOT 17 | Rapid Electronics |
CABLE BOOT,SZ 17,CPC | Heilind Electronics |
CPC Shell Size 17 Boot Accessory | Future Electronics |
CABLE BOOT,SZ 17,CPC Strain Relief Accessory Type: Boot Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 17 Packaging Method: Package Boot Thermoplastic Black 17 | Connector Strain Relief | Part Number: 207241-1 | Internal Number: 207241-1 | Alias Number: 030-0086-00 | TE Connectivity | TE Store |
Cable Boot, Circular, 17 Shell Size, Thermoplastic, CPC, Black, AMP Series | TE Connectivity 207241-1 | RS Americas |
Protective cover with strain relief for case sizes 11, 13, 17 and 23. Normal cable clamping range. | Conrad |
TE Connectivity Cable Boot, Thermoplastic, 17 Size | Distrelec |
Connector Accessories Flexible Cable Boot Thermoplastic Black | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Connector Shell Size | 17 |
---|---|
Cable Diameter Max | 6.35mm |
Strain Relief Material | Thermoplastic |
Product Range | CPC Series |
For Use With | AMP CPC Series Circular Connectors |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 207241-1?
Additional datasheets, footprints and schematics for 207241-1 are listed on our Part Details page. You can also find images and similar parts to 207241-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207241-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207241-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207241-1 fall under?
The 207241-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 207241-1 when available in the Circular Connector Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207241-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207241-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207241-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Heilind Electronics have stock available or on a lead time for 207241-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207241-1 often in real-time on the comparison pages.
What if I can't find stock of 207241-1?
You can fill out our help required form which you can use to request a quote for 207241-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.