Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0207153-1,
074240-000 |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.45
|
137
in stock
|
Buy Now | |
Newark Electronics
from US$1.63
|
2,597
in stock
|
Buy Now | |
Rapid Electronics
from US$1.62
|
2,597
in stock
|
Buy Now | |
Chip One Stop
from US$1.30
|
2,597
in stock
|
Buy Now | |
Distrelec
from US$1.61
|
2,597
in stock
|
Buy Now | |
Avnet America
from US$1.31
|
1,000
in stock
|
Buy Now | |
element14
from US$1.72
|
915
in stock
|
Buy Now | |
TE Store
from US$2.76
|
689
in stock
|
Buy Now | |
Heilind Electronics
from US$1.81
|
521
in stock
|
Buy Now | |
Electro Enterprises
from US$1.36
|
142
in stock
|
Buy Now | |
Boersig
from US$1.67
|
140
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.81
|
104
in stock
|
Buy Now | |
RS Americas
from US$1.42
|
85
in stock
|
Buy Now | |
Conrad
from US$2.68
|
31
in stock
|
Buy Now | |
Farnell
from US$1.51
|
1
in stock
|
Buy Now | |
Future Electronics
from US$1.31
|
-
|
Buy Now | |
TTI Europe
from US$1.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 3 |
---|---|
Connector Configuration | Square Grid |
Number of Positions | 6 |
Contact Type | Pin |
Contact Layout | Matrix |
Panel Thickness | .03 – .09 in, .76 – 2.29 mm |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | 5mm, .197in |
Housing Material | Nylon |
Housing Color | Black |
VDE Tested | Yes |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized, Certified |
CSA File Number | LR16455 |
Panel Mount Feature Type | Latches |
Panel Mount Feature | With |
For Use With | Plug Housing, Socket Header |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Wire, Wire-to-Board, Wire-to-Panel |
Row-to-Row Spacing | .197in, 5mm |
Connector Type | Housing |
Connector Style | Receptacle |
Product Size | 16 |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Product Type | Connector |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
6 Pos Sq Grid Metrimate-Rcpt |Amp Te Connectivity 207153-1 | Newark Electronics |
Headers&Wire Housings 6P METRIMATE RECEPT | Rapid Electronics |
TE Connectivity 6 POS SQ GRID METRIMATE-RCPT Rack and Pa | Distrelec |
Conn Housing RCP 6 POS 5mm Crimp ST Cable Mount | Avnet America |
No. of Contacts:6Contacts | element14 |
6 POS SQ GRID METRIMATE-RCPT Connector System: Wire-to-Panel Wire-to-Wire Wire-to-Board Number of Positions: 6 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Number of Rows: 3 Wire-to-Panel 6 | Rectangular Connector Housing | Part Number: 207153-1 | Internal Number: 207153-1 | Alias Number: 074240-000 | .197" | TE Connectivity | TE Store |
Housing,recpt,Metrimate,sq grid,6 Way | RS |
Connector Soft Shell Receptacle 6 14 A (Max.) 600 Thermoplastic Black | TE Connectivity 207153-1 | RS Americas |
Content: 1 pc(s) | Conrad |
CONNECTOR, RECEPT 6 PIN | Farnell |
6 Position Female Socket Crimp Latch Lock Free Hanging Receptacle Housing | Future Electronics |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Metrimate Series |
RoHS: | Unknown |
No. of Contacts | 6Contacts |
---|---|
Product Range | Metrimate Series |
Connector Mounting | Cable Mount |
Contact Termination Type | Crimp |
Pitch Spacing | 5mm |
Gender | Receptacle |
Contact Gender | Pin |
Contact Material | - |
Contact Plating | - |
Connector Shell Size | - |
No. of Rows | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Red |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 207153-1?
Additional datasheets, footprints and schematics for 207153-1 are listed on our Part Details page. You can also find images and similar parts to 207153-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207153-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207153-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207153-1 fall under?
The 207153-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 207153-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207153-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207153-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207153-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 207153-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207153-1 often in real-time on the comparison pages.
What if I can't find stock of 207153-1?
You can fill out our help required form which you can use to request a quote for 207153-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.