Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Material | AgSnO2 |
---|---|
Terminal Type | PCB-THT |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form A (NO) |
Contact Current Rating (Max) | 60A |
Insulation Clearance Class | 5 – 8mm |
Coil Magnetic System | Bistable, 2 Coils, Polarized |
Coil Power Rating DC | 3000mW |
Contact Voltage Rating | 277VAC |
Coil Special Features | Magnetic Latching |
Coil Voltage Rating | 24VDC |
Insulation Creepage Class | 8mm |
Relay Mounting Type | Printed Circuit Board |
Power Relay Type | Standard |
Environmental Category of Protection | RTI |
EW 60 PCB RELAY | TTI Europe |
General Purpose Relays EW60-1A3-CL24D04,00000 | Sager |
Where can I find additional details, specifications and documents for a 2071366-4?
Additional datasheets, footprints and schematics for 2071366-4 are listed on our Part Details page. You can also find images and similar parts to 2071366-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2071366-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2071366-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2071366-4 fall under?
The 2071366-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2071366-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2071366-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2071366-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2071366-4 have stock available?
Authorised distributors including Avnet America, TTI Europe, Sager and Avnet Abacus have stock available or on a lead time for 2071366-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2071366-4 often in real-time on the comparison pages.
What if I can't find stock of 2071366-4?
You can fill out our help required form which you can use to request a quote for 2071366-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.