Number of Positions | 12 |
---|---|
Connector Configuration | Square Grid |
PCB Mount Orientation | Vertical |
Number of Rows | 3 |
Contact Current Rating (Max) | 7.5A |
Contact Layout | Matrix |
Contact Transmits (Typical) | Signal (Data) |
Tail Plating Material | Tin |
端子のタイプ | Pin |
Tail Length | 4.6mm, .181in |
Height | 11.79mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
幅 | 24.23mm |
Length | 32.51mm |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Nylon |
Housing Color | Red |
Centerline (Pitch) | .197in |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
CSA File Number | LR16455 |
UL-Brandschutzklasse | UL 94V-0 |
UL File Number | E28476 |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Retention Type | Mounting Hole |
Mating Retention Type | Locking Tab |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
For Use With | Plug Housing |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 55 |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Connector Type | Header |
Row-to-Row Spacing | .197in, 5mm |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 130°C |
Header 12 way pin square grid Metrimate | RS |
Metrimate Pin Hdr Asy,12P Lf |Amp Te Connectivity 207120-9 | Newark Electronics |
5mm 12 Way 4 Row Straight Through Hole Male Multiway Connector | TE Connectivity 207120-9 | RS Americas |
Special Order: METRIMATE PIN HDR ASY,12P LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 12 Number of Rows: 4 PCB Mount Header Vertical Wire-to-Board 12 | PCB Header & Receptacle | Part Number: 207120-9 | Internal Number: 207120-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 207120-9?
Additional datasheets, footprints and schematics for 207120-9 are listed on our Part Details page. You can also find images and similar parts to 207120-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207120-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207120-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207120-9 fall under?
The 207120-9 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207120-9 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207120-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 207120-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207120-9 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Boersig and TE Store have stock available or on a lead time for 207120-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207120-9 often in real-time on the comparison pages.
What if I can't find stock of 207120-9?
You can fill out our help required form which you can use to request a quote for 207120-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.