Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 2 |
Connector Configuration | Square Grid |
Number of Positions | 4 |
Contact Layout | Matrix |
Contact Transmits (Typical) | Signal (Data) |
端子のタイプ | Pin |
Contact Current Rating (Max) | 7.5A |
Tail Plating Material | Tin-Lead |
Tail Length | .181in, 4.6mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
幅 | 18.16mm |
Length | 22.61mm |
Height | 11.79mm |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Red |
Housing Material | Nylon |
Centerline (Pitch) | .196in |
UL-Brandschutzklasse | UL 94V-0 |
UL Rating | Recognized, Certified |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
CSA File Number | LR16455 |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Mating Retention Type | Locking Tab |
For Use With | Plug Housing |
Packaging Method | Box |
Packaging Quantity | 180 |
Product Type | Connector |
Row-to-Row Spacing | .196in, 4.98mm |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 130°C |
Metrimate Pin Header Assy,4P Rohs Compliant: No |Amp Te Connectivity 207119-4 | Newark Electronics |
Special Order: METRIMATE PIN HEADER ASSY,4P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 4 | PCB Header & Receptacle | Part Number: 207119-4 | Internal Number: 207119-4 | TE Connectivity | TE Store |
Conn Wire to Board PIN 4 POS 5mm Solder ST Thru-Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 207119-4?
Additional datasheets, footprints and schematics for 207119-4 are listed on our Part Details page. You can also find images and similar parts to 207119-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207119-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207119-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207119-4 fall under?
The 207119-4 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207119-4 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207119-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 207119-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207119-4 have stock available?
Authorised distributors including Boersig, Newark Electronics, TE Store and Avnet Abacus have stock available or on a lead time for 207119-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207119-4 often in real-time on the comparison pages.
What if I can't find stock of 207119-4?
You can fill out our help required form which you can use to request a quote for 207119-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.