Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.08
|
145
in stock
|
Buy Now | |
Heilind Electronics
from US$10.01
|
282
in stock
|
Buy Now | |
element14
from US$9.50
|
229
in stock
|
Buy Now | |
Farnell
from US$9.39
|
229
in stock
|
Buy Now | |
Newark Electronics
from US$9.64
|
104
in stock
|
Buy Now | |
TE Store
from US$21.53
|
97
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.01
|
84
in stock
|
Buy Now | |
Powell Electronics
from US$10.26
|
37
in stock
|
Buy Now | |
Conrad
from US$18.31
|
34
in stock
|
Buy Now | |
RS Americas
from US$5.31
|
20
in stock
|
Buy Now | |
Future Electronics
from US$9.23
|
-
|
Buy Now | |
Avnet America
from US$7.79
|
-
|
Buy Now | |
Boersig
from US$9.38
|
-
|
Buy Now | |
TTI Europe
from US$8.57
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Nylon |
---|---|
Color | Black |
Number of Positions | 24 |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
CSA File Number | LR16455 |
UL Rating | Recognized, Certified |
VDE Tested | Yes |
Packaging Quantity | 1 |
Packaging Method | Bag |
Product Type | Accessory |
Sealable | No |
Accessory Type | Strain Relief Kit |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
METRIMATE,STR REL KIT,24P | Heilind Electronics |
STRAIN RELIEF KIT, 24WAY | element14 |
Strain Relief Kit, 24Way, Thermoplastic | Newark Electronics |
METRIMATE,STR REL KIT,24P Connector Cover Type: Strain Relief Cover Primary Product Color: Black Primary Product Material: Nylon Number of Positions: 24 Operating Temperature (Max): 130 °C Strain Relief Cover Black | Connector Cap & Cover | Part Number: 207088-1 | Internal Number: 207088-1 | Nylon | TE Connectivity | TE Store |
Factory colour: Red | Conrad |
Square Grid 24 Position Non Keyed Individual Strain Relief Kit | Future Electronics |
Connector Accessories Strain Relief Kit 24 POS Thermoplastic Red 600VAC | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | Square Grid Connectors |
No. of Positions | 24Ways |
Strain Relief Material | Thermoplastic |
Product Range | - |
SVHC | 1 6 7 8 9 14 15 16 17 17 18 18-Dodecachloropentacyclo[12.2.1.16 9.02 13.05 10]octadeca-7 15-diene ("Dechlorane Plus"TM) (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 207088-1?
Additional datasheets, footprints and schematics for 207088-1 are listed on our Part Details page. You can also find images and similar parts to 207088-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207088-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207088-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207088-1 fall under?
The 207088-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 207088-1 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207088-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207088-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207088-1 have stock available?
Authorised distributors including Heilind Electronics, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 207088-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207088-1 often in real-time on the comparison pages.
What if I can't find stock of 207088-1?
You can fill out our help required form which you can use to request a quote for 207088-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.