Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.74
|
765
in stock
|
Buy Now | |
TTI Europe
from US$4.26
|
2,390
in stock
|
Buy Now | |
Heilind Electronics
from US$7.35
|
1,789
in stock
|
Buy Now | |
Sager
from US$5.13
|
681
in stock
|
Buy Now | |
Rapid Electronics
from US$6.54
|
551
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.35
|
338
in stock
|
Buy Now | |
Future Electronics
from US$3.93
|
255
in stock
|
Buy Now | |
Newark Electronics
from US$6.75
|
149
in stock
|
Buy Now | |
element14
from US$6.31
|
149
in stock
|
Buy Now | |
Farnell
from US$6.09
|
149
in stock
|
Buy Now | |
RS Americas
from US$4.29
|
31
in stock
|
Buy Now | |
Conrad
from US$9.00
|
18
in stock
|
Buy Now | |
Distrelec
from US$5.55
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.60
|
2
in stock
|
Buy Now | |
Avnet America
from US$4.60
|
-
|
Buy Now | |
Boersig
from US$5.54
|
-
|
Buy Now | |
Carlton-Bates
from US$5.27
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Clamp Color | Black |
---|---|
Backshell Extender Color | Black |
Backshell Extender Material | Glass-Filled Thermoplastic |
Cable Clamp Material | Glass Filled Nylon |
Body Style | Straight |
Cover | Without |
Accepts Cable Diameter (Max) | 1.2in, 30.48mm |
Screw & Hole Thread Size | 1-3/8-18 UNEF-2B |
Comment | For shell size 23 only. |
Packaging Method | Package |
Packaging Quantity | 1 |
Shell Size | 23 |
Product Type | Accessory |
Accessory Type | Backshell Extenders |
CPC EXTENDER BACK SHELL BLACK | TTI Europe |
Back Shell Extender size 23 CPC | RS |
Standard Circular Connector BK SHELL EXTENDER 23 | Sager |
23 Shell Size Backshell Extender CPC Accessories | Future Electronics |
Circular Connector Backshell, Extender, Cpc Series, 23, Thermoplastic, Glass Filled, 30.48 Mm Rohs Compliant: Yes |Amp Te Connectivity 207055-1 | Newark Electronics |
BACKSHELL, SIZE 23 | element14 |
Circular Connector Backshell Extender, Size 23, Straight, 1.2" Dia, CPC Series | TE Connectivity 207055-1 | RS Americas |
Protective cover with strain relief for case sizes 11, 13, 17 and 23. Normal cable clamping range. | Conrad |
TE Connectivity Backshell Extender,Housing size 23, Size 1-3/8-18 | Distrelec |
Sleeve | Transfer Multisort Elektronik |
Connector Accessories Backshell Extenders Glass-filled Thermoplastic Black Individual | Avnet America |
Extender Back Shell, Size 23 Shell, 1-3/8 in.-18 Thread, Internal Thread Connection | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Connector Shell Size | 23 |
---|---|
Cable Diameter Max | 30.48mm |
Strain Relief Material | Thermoplastic Glass Filled |
Product Range | CPC Series |
For Use With | CPC Series Circular Connectors |
SVHC | No SVHC (15-Jan-2019) |
Connector Body Material | Thermoplastic Glass Filled Body |
Where can I find additional details, specifications and documents for a 207055-1?
Additional datasheets, footprints and schematics for 207055-1 are listed on our Part Details page. You can also find images and similar parts to 207055-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207055-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207055-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207055-1 fall under?
The 207055-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 207055-1 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207055-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207055-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207055-1 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, RS, Sager and Rapid Electronics have stock available or on a lead time for 207055-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207055-1 often in real-time on the comparison pages.
What if I can't find stock of 207055-1?
You can fill out our help required form which you can use to request a quote for 207055-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.