Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$30.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$35.01
|
47
in stock
|
Buy Now | |
TE Store
from US$69.59
|
53
in stock
|
Buy Now | |
Newark Electronics
from US$38.28
|
50
in stock
|
Buy Now | |
element14
from US$41.16
|
50
in stock
|
Buy Now | |
Farnell
from US$41.07
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$44.09
|
11
in stock
|
Buy Now | |
Distrelec
from US$42.64
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$41.70
|
1
in stock
|
Buy Now | |
Avnet America
from US$30.05
|
-
|
Buy Now | |
RS Americas
from US$41.02
|
-
|
Buy Now | |
Boersig
from US$41.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Peripheral Seal Color | Gray |
---|---|
Color | Black |
Cable Diameter Range | .6 – .875in, 15.24 – 22.22mm |
Packaging Quantity | 1 |
Packaging Method | Bag |
Accessory Type | Cable Seal |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
SZ23 UNASSM KIT,CPC Connector Seal & Plug Type: Cable Seal Primary Product Color: Black Gray Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Operating Temperature Range: -55 – 105 °C Cable Seal Black | Cpc Sealing Kits/accessories | Part Number: 207052-3 | Internal Number: 207052-3 | TE Connectivity | TE Store |
Circular Connector Cable Seal, Elastomer, 22.22 Mm, Cpc Series, Amp Circular Plastic Connectors Rohs Compliant: Yes |Amp Te Connectivity 207052-3 | Newark Electronics |
CABLE SEAL, SIZE 23, CPC CONNECTOR | element14 |
Cable seal kit,jacketed,shell size23,CPC | RS |
Standard Circular Conn YCKETED CBL SEAL 23 | Rapid Electronics |
TE Connectivity - AMP Connector Seal SZ23 UNASSM KITCPC | Distrelec |
Connector Accessories Seal Kit Elastomer Gray | Avnet America |
Seal, Cable, 23, 0.6 to 0.875 in., Thermoplastic, Glass-Filled Thermoplastic | TE Connectivity 207052-3 | RS Americas |
SZ23 UNASSM KIT,CST | Boersig |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Product Range | CPC Series |
---|---|
For Use With | AMP Circular Plastic Connectors |
Cable Diameter Max | 22.22mm |
Seal Material | Elastomer |
Where can I find additional details, specifications and documents for a 207052-3?
Additional datasheets, footprints and schematics for 207052-3 are listed on our Part Details page. You can also find images and similar parts to 207052-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207052-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207052-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207052-3 fall under?
The 207052-3 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 207052-3 when available in the Circular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207052-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 207052-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207052-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 207052-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207052-3 often in real-time on the comparison pages.
What if I can't find stock of 207052-3?
You can fill out our help required form which you can use to request a quote for 207052-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.