Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$43.82
Distributor | Stock | ||
---|---|---|---|
Newark
from US$91.42
|
1
in stock
|
Buy Now | |
TE Store
from US$101.45
|
49
in stock
|
Buy Now | |
Rapid Electronics
from US$103.10
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$85.50
|
1
in stock
|
Buy Now | |
Avnet America
from US$43.82
|
-
|
Buy Now | |
RS Americas
from US$54.56
|
-
|
Buy Now | |
Boersig
from US$61.00
|
-
|
Buy Now | |
Distrelec
from US$60.15
|
-
|
Buy Now |
Color | Black |
---|---|
Peripheral Seal Color | Gray |
Cable Diameter Range | 11.43 – 15.24mm, .45 – .6in |
Packaging Method | Bag |
Packaging Quantity | 1 |
Accessory Type | Cable Seal |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
SZ23 UNASSM KIT,CPC Connector Seal & Plug Type: Cable Seal Primary Product Color: Gray Black Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Operating Temperature Range: -55 – 105 °C Cable Seal Gray | Cpc Sealing Kits/accessories | Part Number: 207052-2 | Internal Number: 207052-2 | TE Connectivity | TE Store |
Standard Circular Conn Jacketed Cbl Seal 23 Rohs Compliant: Yes |Amp Te Connectivity 207052-2 | Newark Electronics |
Standard Circular Conn JACKETED CBL SEAL 23 | Rapid Electronics |
Connector Accessories Seal Kit Elastomer Gray | Avnet America |
Sz23 UnAssembly Kit, Circular Plastic Connector | TE Connectivity 207052-2 | RS Americas |
TE Connectivity Sz23 UnAssembly Kit Circular Plastic Connector | Distrelec |
Status: | Unknown |
---|---|
Series: | CPC/CMC Series |
RoHS: | Unknown |
Product Range | CPC/CMC Series |
---|---|
For Use With | CMC / CPC Series Circular Connectors |
Cable Diameter Max | 15.24mm |
Seal Material | Neoprene |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 207052-2?
Additional datasheets, footprints and schematics for 207052-2 are listed on our Part Details page. You can also find images and similar parts to 207052-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207052-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207052-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207052-2 fall under?
The 207052-2 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 207052-2 when available in the Circular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207052-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 207052-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207052-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 207052-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207052-2 often in real-time on the comparison pages.
What if I can't find stock of 207052-2?
You can fill out our help required form which you can use to request a quote for 207052-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.