Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Peripheral Seal Color | Gray |
Cable Diameter Range | .3 – .45in, 7.62 – 11.43mm |
Packaging Quantity | 1 |
Packaging Method | Bag |
Accessory Type | Cable Seal |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
SZ23 UNASSM KIT,CPC Connector Seal & Plug Type: Cable Seal Primary Product Color: Black Gray Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Operating Temperature Range: -55 – 105 °C Cable Seal Black | Cpc Sealed Accessories | Part Number: 207052-1 | Internal Number: 207052-1 | TE Connectivity | TE Store |
Sz23 Unassm Kit,cpc |Te Connectivity 207052-1 | Newark Electronics |
Connector Accessories Seal Kit Elastomer Gray | Avnet America |
Sz23 UnAssembly Kit, Circular Plastic Connector | TE Connectivity 207052-1 | RS Americas |
Where can I find additional details, specifications and documents for a 207052-1?
Additional datasheets, footprints and schematics for 207052-1 are listed on our Part Details page. You can also find images and similar parts to 207052-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207052-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207052-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207052-1 fall under?
The 207052-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 207052-1 when available in the Circular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207052-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207052-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207052-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 207052-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207052-1 often in real-time on the comparison pages.
What if I can't find stock of 207052-1?
You can fill out our help required form which you can use to request a quote for 207052-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.