207030301 Test Equipment Accessories by B&K Precision

SHUNT-0.01 OHM, DAS

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$373.17

Distributor Stock
Logo for RS
RS
from US$373.17
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$399.00
-
Buy Now
Logo for Distrelec
Distrelec
from US$373.17
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for TestEquity
TestEquity
-
-
Buy Now

Specifications

Accessory Type Shunt - 0.01 Ohm
For Use With B&K Precision Data Acquisition Solutions

Alternative Descriptions

Shunt (0,01 Ohm | RS Americas
Shunt-0.01 Ohm, Das | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 207030301?

Additional datasheets, footprints and schematics for 207030301 are listed on our Part Details page. You can also find images and similar parts to 207030301 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 207030301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207030301 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 207030301 fall under?

The 207030301 is listed under Test & Measurement > Test Equipment Accessories > Other Test Accessories.

Can I view similar or alternative parts?

You can view similar parts to 207030301 when available in the Other Test Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 207030301 you can contact the distributor directly for product support, shipping queries etc.

Is the 207030301 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 207030301 have stock available?

Authorised distributors including RS, RS Americas, Distrelec, Newark Electronics and TestEquity have stock available or on a lead time for 207030301.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 207030301 often in real-time on the comparison pages.

What if I can't find stock of 207030301?

You can fill out our help required form which you can use to request a quote for 207030301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay