207019-1 Rectangular Connectors by TE Connectivity

METRIMATE PLUG,36 POS

Status: Active
Series: -
RoHS: Unknown
Aliases: D93048-000,
AMPS-0-0207019-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.63

Distributor Stock
Logo for RS
RS
from US$4.99
130
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$7.17
1,374
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$5.21
1,103
in stock
Buy Now
Logo for element14
element14
from US$6.41
350
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.22
350
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.34
291
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.63
291
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$7.17
275
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$5.58
227
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$6.22
133
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$4.87
94
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$5.89
8
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$7.58
1
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$4.47
1
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$4.50
-
Buy Now
Logo for Boersig
Boersig
from US$5.58
-
Buy Now
Logo for TE Store
TE Store
from US$12.14
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Rows 9
Connector Configuration Square Grid
Number of Positions 36
Contact Type Socket
Contact Layout Matrix
Panel Thickness .03 – .09 in, .76 – 2.29 mm
Operating Voltage 600VDC, 600VAC
Centerline (Pitch) 5mm, .197in
Housing Color Red
Housing Material Nylon
UL Flammability Rating UL 94V-0
Agency/Standard UL, CSA
CSA File Number LR16455
VDE Tested Yes
UL File Number E28476
UL Rating Certified, Recognized
Panel Mount Feature With
Panel Mount Feature Type Latches
For Use With Header, Receptacle Housing
Packaging Method Package
Packaging Quantity 1
Connector Style Plug
Product Type Connector
Connector System Wire-to-Board, Wire-to-Panel, Wire-to-Wire
Connector Type Housing
Row-to-Row Spacing 5mm, .197in
Connector & Contact Terminates To Printed Circuit Board, Wire & Cable
Wire/Cable Type Discrete Wire
Wire Type Stranded
Operating Temperature Range -67 – 266°F, -55 – 130°C

Alternative Descriptions

METRIMATE PLUG36 POS | Heilind Electronics
Connector Soft Shell Plug 36 14 A (Max.) 600 Thermoplastic Black | TE Connectivity 207019-1 | RS Americas
HOUSING, PLUG, 36WAY, 5 | element14
207019-1 Rohs Compliant: Yes |Amp Te Connectivity 207019-1 | Newark Electronics
Conn Housing PL 36 POS 5mm ST | Avnet America
Headers&Wire Housings METRIMATE PLUG36 POS | Rapid Electronics
36 way male connector,5mm pitch | RS
TE Connectivity METRIMATE PLUG 36 POS Rack and Panel Con | Distrelec
36 Position Male Pin Crimp Latch Lock Free Hanging Plug Housing | Future Electronics
METRIMATE PLUG,36 POS Connector System: Wire-to-Wire Wire-to-Board Wire-to-Panel Number of Positions: 36 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Number of Rows: 9 Wire-to-Wire 36 | Rectangular Connector Housing | Part Number: 207019-1 | Internal Number: 207019-1 | Alias Number: AMPS-0-0207019-1 | .197" | TE Connectivity | TE Store


207019-1 Connectors by Unknown

HOUSING PLUG 36WAY 5

Status: Unknown
Series: Metrimate Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Metrimate Series
Gender Plug
No. of Positions 36Ways
Pitch Spacing 5mm
For Use With Metrimate Square Grid Connectors
SVHC No SVHC (15-Jan-2018)
No. of Rows 4Rows

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 207019-1?

Additional datasheets, footprints and schematics for 207019-1 are listed on our Part Details page. You can also find images and similar parts to 207019-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 207019-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207019-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 207019-1 fall under?

The 207019-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 207019-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 207019-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 207019-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 207019-1 have stock available?

Authorised distributors including Heilind Electronics, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 207019-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 207019-1 often in real-time on the comparison pages.

What if I can't find stock of 207019-1?

You can fill out our help required form which you can use to request a quote for 207019-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay