Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.29
|
117
in stock
|
Buy Now | |
Rapid Electronics
from US$1.14
|
7,705
in stock
|
Buy Now | |
Chip One Stop
from US$1.15
|
6,786
in stock
|
Buy Now | |
Heilind Electronics
from US$1.54
|
2,885
in stock
|
Buy Now | |
Future Electronics
from US$1.00
|
1,797
in stock
|
Buy Now | |
Distrelec
from US$1.38
|
919
in stock
|
Buy Now | |
TE Store
from US$2.13
|
812
in stock
|
Buy Now | |
element14
from US$1.22
|
769
in stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
580
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.54
|
569
in stock
|
Buy Now | |
Farnell
from US$1.22
|
189
in stock
|
Buy Now | |
RS Americas
from US$1.22
|
125
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.64
|
70
in stock
|
Buy Now | |
Electro Enterprises
from US$1.11
|
29
in stock
|
Buy Now | |
Boersig
from US$1.14
|
2
in stock
|
Buy Now | |
Avnet America
from US$1.00
|
-
|
Buy Now | |
Avnet Asia
from US$0.78
|
-
|
Buy Now | |
TTI Europe
from US$0.99
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 2 |
Connector Configuration | Square Grid |
Contact Layout | Matrix |
Contact Type | Pin |
Panel Thickness | .76 – 2.29 mm, .03 – .09 in |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Red |
Centerline (Pitch) | .197in, 5mm |
Housing Material | Nylon GF |
UL Rating | Certified, Recognized |
Agency/Standard | UL, CSA |
CSA File Number | LR16455 |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
VDE Tested | Yes |
Panel Mount Feature | With |
Panel Mount Feature Type | Latches |
For Use With | Socket Header, Plug Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector Style | Receptacle |
Row-to-Row Spacing | 5mm, .197in |
Connector System | Wire-to-Wire, Wire-to-Board, Wire-to-Panel |
Connector Type | Housing |
Wire Type | Stranded |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board, Wire & Cable |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
Headers&Wire Housings RECP 4P METMATE | Rapid Electronics |
4 Position Solder Latch Lock Free Hanging Receptacle Housing | Future Electronics |
TE Connectivity 4 POS SQ GRID METRIMATE RCPT Rack and Pa | Distrelec |
4 POS SQ GRID METRIMATE RCPT Connector System: Wire-to-Wire Wire-to-Board Wire-to-Panel Number of Positions: 4 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Number of Rows: 2 Wire-to-Wire 4 | Rectangular Connector Housing | Part Number: 207016-1 | Internal Number: 207016-1 | .197" | TE Connectivity | TE Store |
No. of Contacts:4Contacts | element14 |
Plug And Socket Connector Housing | Newark Electronics |
CONN, RECEPT 4 PIN | Farnell |
Connector Soft Shell Receptacle 4 14 A (Max.) 600 Thermoplastic Black | TE Connectivity 207016-1 | RS Americas |
Housing,recpt,Metrimate,sq grid,4 Way | RS |
Conn Housing RCP 4 POS 5mm Crimp ST | Avnet America |
Plug and Socket Connector, 600V AC, 14A, 4P, 2 Row, Free-Hanging or Panel Mount, Red | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | Metrimate Series |
RoHS: | Unknown |
No. of Contacts | 4Contacts |
---|---|
Product Range | Metrimate Series |
Connector Mounting | Cable Mount |
Contact Termination Type | Crimp |
Pitch Spacing | 5mm |
Gender | Plug |
Contact Gender | Pin |
Contact Material | - |
Contact Plating | - |
Connector Shell Size | - |
No. of Rows | - |
SVHC | 1 6 7 8 9 14 15 16 17 17 18 18-Dodecachloropentacyclo[12.2.1.16 9.02 13.05 10]octadeca-7 15-diene ("Dechlorane Plus"TM) (15-Jan-2019) |
Colour | Red |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 207016-1?
Additional datasheets, footprints and schematics for 207016-1 are listed on our Part Details page. You can also find images and similar parts to 207016-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207016-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207016-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207016-1 fall under?
The 207016-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 207016-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207016-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207016-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207016-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Heilind Electronics, Future Electronics and Distrelec have stock available or on a lead time for 207016-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207016-1 often in real-time on the comparison pages.
What if I can't find stock of 207016-1?
You can fill out our help required form which you can use to request a quote for 207016-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.