Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 4 |
---|---|
Connector Configuration | Square Grid |
Number of Rows | 2 |
Contact Type | Socket |
Contact Layout | Matrix |
Panel Thickness | .03 – .09 in, .76 – 2.29 mm |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Red |
Housing Material | Nylon GF |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
VDE Tested | Yes |
UL Rating | Recognized, Certified |
CSA File Number | LR16455 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | With |
Panel Mount Feature Type | Latches |
For Use With | Header, Receptacle Housing |
Packaging Quantity | 9016 |
Packaging Method | Package |
Connector Type | Housing |
Connector System | Wire-to-Board, Wire-to-Panel, Wire-to-Wire |
Connector Style | Plug |
Wire/Cable Type | Discrete Wire |
Product Type | Connector |
Row-to-Row Spacing | 5mm, .197in |
Wire Type | Stranded |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
Where can I find additional details, specifications and documents for a 207015-2?
Additional datasheets, footprints and schematics for 207015-2 are listed on our Part Details page. You can also find images and similar parts to 207015-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207015-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207015-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207015-2 fall under?
The 207015-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 207015-2 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207015-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 207015-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207015-2 have stock available?
There is no stock from authorised distributors for 207015-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207015-2 often in real-time on the comparison pages.
What if I can't find stock of 207015-2?
You can fill out our help required form which you can use to request a quote for 207015-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.