Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1L-4595-001-76 |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.06
|
10
in stock
|
Buy Now | |
Heilind Electronics
from US$1.57
|
7,601
in stock
|
Buy Now | |
Chip One Stop
from US$0.98
|
2,598
in stock
|
Buy Now | |
Rapid Electronics
from US$1.08
|
2,518
in stock
|
Buy Now | |
Distrelec
from US$1.10
|
2,497
in stock
|
Buy Now | |
Farnell
from US$1.32
|
2,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.57
|
1,520
in stock
|
Buy Now | |
element14
from US$1.30
|
1,220
in stock
|
Buy Now | |
TE Store
from US$2.07
|
560
in stock
|
Buy Now | |
Newark Electronics
from US$1.52
|
266
in stock
|
Buy Now | |
RS Americas
from US$1.13
|
248
in stock
|
Buy Now | |
TTI Europe
from US$1.01
|
150
in stock
|
Buy Now | |
Conrad
from US$1.92
|
136
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.28
|
59
in stock
|
Buy Now | |
Electro Enterprises
from US$0.64
|
29
in stock
|
Buy Now | |
Future Electronics
from US$1.00
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.98
|
-
|
Buy Now | |
Boersig
from US$1.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Connector Configuration | Square Grid |
Number of Rows | 2 |
Contact Type | Socket |
Contact Layout | Matrix |
Panel Thickness | .03 – .09 in, .76 – 2.29 mm |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Red |
Centerline (Pitch) | .197in, 5mm |
Housing Material | Nylon GF |
VDE Tested | Yes |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized, Certified |
CSA File Number | LR16455 |
Panel Mount Feature Type | Latches |
Panel Mount Feature | With |
For Use With | Header, Receptacle Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector Style | Plug |
Wire Type | Stranded |
Row-to-Row Spacing | .197in, 5mm |
Connector System | Wire-to-Wire, Wire-to-Board, Wire-to-Panel |
Connector Type | Housing |
Wire/Cable Type | Discrete Wire |
Product Type | Connector |
Operating Temperature Range | -67 – 266°F, -55 – 130°C |
HSGPLUG4 POSNSM METRIC | Heilind Electronics |
Headers&Wire Housings HSGPLUG4PSM METRIC | Rapid Electronics |
TE Connectivity HSG PLUG 4 POSN SM METRIC Rack and Panel | Distrelec |
CONN HOUSING, PLUG, 4POS, 5MM | Farnell |
No. of Contacts:4Contacts | element14 |
HSG,PLUG,4 POSN,SM METRIC Connector System: Wire-to-Wire Wire-to-Board Wire-to-Panel Number of Positions: 4 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Number of Rows: 2 Wire-to-Wire 4 | Rectangular Connector Housing | Part Number: 207015-1 | Internal Number: 207015-1 | Alias Number: 1L-4595-001-76 | .197" | TE Connectivity | TE Store |
Plug And Socket Connector Housing | Newark Electronics |
Connector Soft Shell Plug 4 14 A (Max.) 600 Thermoplastic Black 0.197 in. | TE Connectivity 207015-1 | RS Americas |
METRIMATE PLUG HSG | TTI Europe |
Content: 1 pc(s) | Conrad |
Housing,plug,Metrimate,sq grid,4 Way | RS |
4 Position Solder Latch Lock Free Hanging Plug Housing | Future Electronics |
Conn Housing PL 4 POS 5mm ST | Avnet America |
Plug and Socket Connector, 600V AC, 14A, 4P, 2 Row, Free-Hanging or Panel Mount, Red | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | Metrimate Series |
RoHS: | Unknown |
No. of Contacts | 4Contacts |
---|---|
Product Range | Metrimate Series |
Connector Mounting | Cable Mount |
Contact Termination Type | Crimp |
Pitch Spacing | 5mm |
Gender | Plug |
Contact Gender | Socket |
Contact Material | - |
Contact Plating | - |
Connector Shell Size | - |
No. of Rows | - |
SVHC | 1 6 7 8 9 14 15 16 17 17 18 18-Dodecachloropentacyclo[12.2.1.16 9.02 13.05 10]octadeca-7 15-diene ("Dechlorane Plus"TM) (15-Jan-2019) |
Colour | Red |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 207015-1?
Additional datasheets, footprints and schematics for 207015-1 are listed on our Part Details page. You can also find images and similar parts to 207015-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207015-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207015-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207015-1 fall under?
The 207015-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 207015-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207015-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207015-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207015-1 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Rapid Electronics, Distrelec and Farnell have stock available or on a lead time for 207015-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207015-1 often in real-time on the comparison pages.
What if I can't find stock of 207015-1?
You can fill out our help required form which you can use to request a quote for 207015-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.