Prices starting from US$2.36
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$7.25 |
1,238
|
Buy Now | |
Boersig | US$2.94 |
5,398
|
Buy Now | |
Heilind Electronics | US$7.74 |
4,140
|
Buy Now | |
RS Americas | US$6.79 |
2,296
|
Buy Now | |
Rapid Electronics | US$6.57 |
1,435
|
Buy Now | |
Chip One Stop | US$5.66 |
1,435
|
Buy Now | |
Farnell | US$6.81 |
1,150
|
Buy Now | |
Heilind Electronics Asia | US$7.74 |
655
|
Buy Now | |
Newark Electronics | US$8.13 |
317
|
Buy Now | |
Distrelec | US$7.55 |
309
|
Buy Now | |
element14 | US$6.19 |
307
|
Buy Now | |
TE Store | US$11.21 |
280
|
Buy Now | |
TTI Europe | US$4.28 |
150
|
Buy Now | |
Powell Electronics | US$7.29 |
63
|
Buy Now | |
Conrad | US$8.39 |
13
|
Buy Now | |
Future Electronics | US$2.36 |
9
|
Buy Now | |
Avnet America | US$5.55 |
5
|
Buy Now | |
Sager | US$5.80 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Carlton-Bates | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Body Style | Straight |
---|---|
Cover | Without |
Accepts Cable Diameter (Max) | .703in, 17.86mm |
Screw & Hole Thread Size | 3/4-20 UNEF-2B |
Packaging Method | Individual |
Accessory Type | Cable Clamp |
Shell Size | 13 |
CABLE CLAMP SIZE 13 | Heilind Electronics |
Clamp Cable CPC Connector 13 0.703 in. (Max.) 3/4 - 20 UNEF-2B, CPC Series 1 | TE Connectivity 207008-5 | RS Americas |
Standard Circular Connector LARGE CBL CLAMP 13 | Rapid Electronics |
CABLE CLAMP KIT, SIZE 13, THERMOPLASTIC | Farnell |
Circular Connector Clamp, Straight, Large, Cpc Series, 13, Thermoplastic, 17.86 Mm, Cpc Connectors Rohs Compliant: Yes |Amp Te Connectivity 207008-5 | Newark Electronics |
TE Connectivity Cable Clamp Large ,Housing size 13, Size 3/4-20 | Distrelec |
CABLE CLAMP, SIZE 13 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 13 Cable Entry Diameter: .703 in Cable Clamp Kit Thermoplastic Black 13 | Connector Strain Relief | Part Number: 207008-5 | Internal Number: 207008-5 | TE Connectivity | TE Store |
Protective cover with strain relief for case sizes 11, 13, 17 and 23. Normal cable clamping range. | Conrad |
Black Large Shell Size 13 Straight Cable Clamp Kit | Future Electronics |
Connector Accessories CPC Clamp Shell Size 13 Thermoplastic Black Individual | Avnet America |
Cable Clamp, 1.131 in. Dia x 1.655 in. L, 0.703 in. OD Max, Size 13 Shell, Thermoplastic | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Connector Shell Size | 13 |
---|---|
Cable Diameter Max | 17.86mm |
Strain Relief Material | Thermoplastic |
Product Range | CPC Series |
For Use With | CPC Plugs & Receptacles |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Where can I find additional details, specifications and documents for a 207008-5?
Additional datasheets, footprints and schematics for 207008-5 are listed on our Part Details page. You can also find images and similar parts to 207008-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207008-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207008-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207008-5 fall under?
The 207008-5 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 207008-5 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207008-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 207008-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207008-5 have stock available?
Authorised distributors including Boersig, Heilind Electronics, RS Americas, Rapid Electronics and Chip One Stop have stock available or on a lead time for 207008-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207008-5 often in real-time on the comparison pages.
What if I can't find stock of 207008-5?
You can fill out our help required form which you can use to request a quote for 207008-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.