Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.27
|
No stock
|
Buy Now | |
Newark Electronics
from US$10.10
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$9.79
|
3
in stock
|
Buy Now | |
Avnet America
from US$5.11
|
-
|
Buy Now | |
element14
from US$6.31
|
-
|
Buy Now | |
Boersig
from US$6.82
|
-
|
Buy Now | |
Distrelec
from US$7.28
|
-
|
Buy Now | |
TE Store
from US$7.80
|
-
|
Buy Now |
Color | Black |
---|---|
Length | 97.1mm, 3.822in |
Width | 40.4mm, 1.59in |
Circuit Identification Feature | Without |
UL Flammability Rating | UL 94V-0 |
For Use With | Receptacle Housing |
Packaging Method | Box |
Packaging Quantity | 10 |
Connector System | Wire-to-Panel |
Strain Relief | Without |
Connector Style | Plug |
Product Type | Connector |
Headers & Wire Housings Dynamic Plug Frame Hsg W |Amp Te Connectivity 2069524-1 | Newark Electronics |
High Density Frame for 4 Module Receptacle Housings Black | Avnet America |
PLUG FRAME, THERMOPLASTIC, BLACK | element14 |
DYNAMIC FRAME CABLE W key | Boersig |
TE Connectivity DYNAMIC FRAME CABLE W key Headers & Wire | Distrelec |
Special Order: DYNAMIC FRAME CABLE W key Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Termination Method to Wire & Cable: Crimp Primary Product Color: Black Housing Plug Wire-to-Wire Crimp | Wire-To-Board Connector Assembly & Housing | Part Number: 2069524-1 | Internal Number: 2069524-1 | Black | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2069524-1?
Additional datasheets, footprints and schematics for 2069524-1 are listed on our Part Details page. You can also find images and similar parts to 2069524-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2069524-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2069524-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2069524-1 fall under?
The 2069524-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 2069524-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2069524-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2069524-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2069524-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, element14 and Boersig have stock available or on a lead time for 2069524-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2069524-1 often in real-time on the comparison pages.
What if I can't find stock of 2069524-1?
You can fill out our help required form which you can use to request a quote for 2069524-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.