Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Type | Socket |
---|---|
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold |
Wire Size | 28 – 26AWG |
Centerline (Pitch) | .059in, 1.5mm |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Reel |
Packaging Method | Reel |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C |
Terminals 1.5Vp Remodel Post Contact |Amp Te Connectivity 2069391-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2069391-2?
Additional datasheets, footprints and schematics for 2069391-2 are listed on our Part Details page. You can also find images and similar parts to 2069391-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2069391-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2069391-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2069391-2 fall under?
The 2069391-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2069391-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2069391-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2069391-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2069391-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 2069391-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2069391-2 often in real-time on the comparison pages.
What if I can't find stock of 2069391-2?
You can fill out our help required form which you can use to request a quote for 2069391-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.