No. of Outlets | 6Outlets |
---|---|
Outlet Type | UK |
Current Rating | 13A |
Supply Voltage V AC | 250V |
Plug Type | UK |
Cable Length | 2m |
Product Range | - |
Approval Category | BS 1363/A |
Cable Assembly Type | Mains |
Cable Length - Imperial | 6.5ft |
Cable Length - Metric | 2m |
Colour | Black |
Connector Colour | Black |
Connector Type A | Mains Plug UK |
Connector Type B | Mains Socket UK x 6 |
Fuse Current | 13A |
Jacket Colour | Black |
Lead Length | 2m |
No. of Outputs | 6Outputs |
Power Cord Connector A | Mains Plug UK |
Power Cord Connector B | Mains Socket UK x 6 |
Voltage Rating | 250V |
Voltage Rating VAC | 250V |
EXTENSION LEAD, 6WAY, BLACK, 2M | Farnell |
Where can I find additional details, specifications and documents for a 2068B-2M?
Additional datasheets, footprints and schematics for 2068B-2M are listed on our Part Details page. You can also find images and similar parts to 2068B-2M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2068B-2M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2068B-2M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2068B-2M fall under?
The 2068B-2M is listed under Electrical > Power Outlet Strips.
Can I view similar or alternative parts?
You can view similar parts to 2068B-2M when available in the Power Outlet Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2068B-2M you can contact the distributor directly for product support, shipping queries etc.
Is the 2068B-2M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2068B-2M have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for 2068B-2M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2068B-2M often in real-time on the comparison pages.
What if I can't find stock of 2068B-2M?
You can fill out our help required form which you can use to request a quote for 2068B-2M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.