206883-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 206883-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 206883-000
Series Information for 206883-000 - TE Connectivity
  • Status: Active
  • Aliases: RVC-1V-(B5), 8-1191499-0
  • Product Code: C869
  • Global Product Line: 749
  • GPL Description: ENERGY

Description

RVC-1V-(B5)

Specifications

Flexibility:
Flexible
Color:
Black
Bolt Size (Max):
8mm, .375in
Conductor Range (Motor Feeder):
14 – 4AWG
Bolt Length (Max):
16mm, .625in
Cap Length (Nominal):
3in, 75mm
Lug Length (Max):
1.75in, 45mm
Voltage Class:
≤ 1kV
UL Rating:
UL 96J4 - Direct Burial
Standards:
ANSI C119.1
CSA Certified:
C22.2 No. 198.2
Mechanical Reinforcement:
No
Mechanical Resistance:
Against Mechanical Impact or Damage, Abrasion Resistant
UV-Stabilized:
Yes
Thermal Resistance:
Applicable for Low Temperatures, Flame-Retardant
Other Colors Available:
No
Product Use:
Roll-on RVC splice cover kits offers quick, tool-less way to insulate and seal stub connections in motors and street lights.
Installation Instruction:
English
Standard Pack:
5
Product Availability:
AMERICAS
Product Type:
Stub Connection Splice Cover
Technology:
Cold Applied, Cold Shrink
Component Design:
Roll-On
Adhesive Coating:
None
Chemical Resistance:
Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time)
Environmental Resistance:
Moisture, Weathering, Rain, Salt Water, Contaminated Water …

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
GPRT-350-4P(B6)
Allied Electronics, Inc
RVC-1V-(B5)