Status: | Unknown |
---|---|
Series: | 206866 Series |
RoHS: | Unknown |
Prices starting from US$14.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.09
|
43
in stock
|
Buy Now | |
Chip One Stop
from US$17.80
|
2,211
in stock
|
Buy Now | |
Farnell
from US$18.60
|
1,106
in stock
|
Buy Now | |
element14
from US$28.10
|
474
in stock
|
Buy Now | |
Heilind Electronics
from US$26.97
|
450
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$26.97
|
150
in stock
|
Buy Now | |
RS Americas
from US$14.01
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$28.70
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$32.45
|
4
in stock
|
Buy Now | |
Avnet America
from US$26.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Antenna Type | GPS |
---|---|
Frequency Min | 1.57542GHz |
Frequency Max | 1.602GHz |
Antenna Mounting | Adhesive |
Gain | 3dBi |
VSWR | 2 |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarisation | Right Hand Circular |
Product Range | 206866 Series |
SVHC | No SVHC (15-Jan-2019) |
RF ANTENNA, 2.4 TO 2.4835GHZ, 3DBI | Farnell |
ANTENNA, COMBO, 1.71-2.69GHZ, 0DBI | element14 |
4G/Wi-Fi/GPS EXTRNL ANTENNA 3-IN-1,3M CABLS W/FAKRA CONN | Heilind Electronics |
3-in-1 External Antenna,4G,Wi-Fi,GPS | RS |
External Antenna, 77mm Diameter, 3m CablesFakra connectors | Molex Incorporated 206866-3000 | RS Americas |
Antenna | Transfer Multisort Elektronik |
Gps Antenna, 2.4-2.4835Ghz, 3Dbi Rohs Compliant: Yes |Molex 206866-3000 | Newark Electronics |
GPS Antenna Linear/Right Handed Circular 960MHz/1602MHz/2690MHz/2483.5MHz -0.5dBi/-2.7dBi/3dBi Adhesive Mount Carton | Avnet America |
Where can I find additional details, specifications and documents for a 206866-3000?
Additional datasheets, footprints and schematics for 206866-3000 are listed on our Part Details page. You can also find images and similar parts to 206866-3000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206866-3000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206866-3000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206866-3000 fall under?
The 206866-3000 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 206866-3000 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206866-3000 you can contact the distributor directly for product support, shipping queries etc.
Is the 206866-3000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206866-3000 have stock available?
Authorised distributors including Chip One Stop, Farnell, element14, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 206866-3000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206866-3000 often in real-time on the comparison pages.
What if I can't find stock of 206866-3000?
You can fill out our help required form which you can use to request a quote for 206866-3000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.