206802-6 D-Shaped Connectors by TE Connectivity

PLUG ASSY,37 POSN,AMPLIMITE, SZ 4, 109

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$159.39

Distributor Stock
Logo for Newark
Newark
from US$186.54
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$171.96
-
Buy Now
Logo for RS Americas
RS Americas
from US$220.69
-
Buy Now
Logo for Sager
Sager
from US$159.39
-
Buy Now

Specifications

Box Mount D-Sub Connector Insert Arrangement MS18275-1
Non-Magnetic Yes
Shell Plating Material Gold
Shell Material Brass
Retention Clip Material Copper Alloy
Power/Signal/Coax Combination No
Number of Positions 37
Contact Size 20
Contact Base Material Copper
Contact Current Rating (Max) 7.5A
Contact Mating Area Plating Thickness 100 – 150µin
Contact Type Pin
Contact Mating Area Plating Material Gold
Contact Style Pin
Centerline (Pitch) .109in, 2.77mm
Mounting Hole Diameter 3.05mm, .12in
ULTRA-LITE Connector No
Circuit Application Signal
Packaging Method Package
Connector & Contact Terminates To Wire & Cable
Connector Style Plug
Blindmate No
Sealable No
Product Type Connector
Connector System Cable-to-Cable
Shell Size 4
Operating Temperature Range -67 – 257°F, -55 – 125°C

Alternative Descriptions

Plug Assy,37 Posn,amplimite, Sz 4, 109 |Amp Te Connectivity 206802-6 | Newark Electronics
Conn D-Subminiature PIN 37 POS Crimp ST Cable Mount 37 Terminal 1 Port | Avnet America
Connector, D-Sub, Plug Assy,37 Posn, AMPLIMITE, Sz 4, 109 | TE Connectivity 206802-6 | RS Americas
D-Sub MIL Spec Connectors PLUG ASSY 37 POSN AMPLIMITE SZ 4 109 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 206802-6?

Additional datasheets, footprints and schematics for 206802-6 are listed on our Part Details page. You can also find images and similar parts to 206802-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 206802-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206802-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 206802-6 fall under?

The 206802-6 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 206802-6 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 206802-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 206802-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 206802-6 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 206802-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 206802-6 often in real-time on the comparison pages.

What if I can't find stock of 206802-6?

You can fill out our help required form which you can use to request a quote for 206802-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay