Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$65.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$93.40
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$88.90
|
38
in stock
|
Buy Now | |
element14
from US$96.01
|
38
in stock
|
Buy Now | |
Avnet America
from US$65.88
|
1
in stock
|
Buy Now | |
RS Americas
from US$108.61
|
-
|
Buy Now | |
Avnet Asia
from US$106.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Box Mount D-Sub Connector Insert Arrangement | MS18275-1 |
---|---|
Non-Magnetic | Yes |
Shell Plating Material | Gold |
Shell Material | Brass |
Retention Clip Material | Copper Alloy |
Power/Signal/Coax Combination | No |
Number of Positions | 37 |
Contact Size | 20 |
Contact Base Material | Copper |
Contact Current Rating (Max) | 7.5A |
Contact Mating Area Plating Thickness | 100 – 150µin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Style | Pin |
Centerline (Pitch) | .109in, 2.77mm |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Blindmate | No |
Sealable | No |
Product Type | Connector |
Connector System | Cable-to-Cable |
Shell Size | 4 |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Connector, Housing, D Sub, Standard, 37 Position, Plug | Newark Electronics |
CONNECTOR, HOUSING, D SUB, STANDARD, 37 POSITION, PLUG | element14 |
Conn Housing PL 37 POS 2.7mm Crimp ST | Avnet America |
Conn, D-Sub, Cable Plug, 37Pos, STR, 109 Series, Crimp, 20AWG | TE Connectivity 206802-2 | RS Americas |
Where can I find additional details, specifications and documents for a 206802-2?
Additional datasheets, footprints and schematics for 206802-2 are listed on our Part Details page. You can also find images and similar parts to 206802-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206802-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206802-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206802-2 fall under?
The 206802-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206802-2 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206802-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 206802-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206802-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 206802-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206802-2 often in real-time on the comparison pages.
What if I can't find stock of 206802-2?
You can fill out our help required form which you can use to request a quote for 206802-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.