Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Box Mount D-Sub Connector Insert Arrangement | MS18275-1 |
---|---|
Non-Magnetic | Yes |
Shell Material | Brass |
Shell Plating Material | Gold |
Retention Clip Material | Copper Alloy |
Power/Signal/Coax Combination | No |
Number of Positions | 25 |
Contact Size | 20 |
Contact Current Rating (Max) | 7.5A |
Contact Type | Socket |
Contact Style | Socket |
Centerline (Pitch) | .109in, 2.77mm |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Packaging Method | Package |
Blindmate | No |
Connector Style | Receptacle |
Connector System | Cable-to-Cable |
Product Type | Connector |
Sealable | No |
Shell Size | 3 |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
AMPLIMITE RECEPT ASY,25 POS Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 25 Power/Signal/Coax Combination: No Connector Shell Size: 3 Receptacle Cable-to-Cable 25 | Box Mount D-Sub Connector | Part Number: 206801-2 | Internal Number: 206801-2 | 3 | TE Connectivity | TE Store |
D-Sub Shell, Rcpt, Size Db, Brass | Newark Electronics |
AMPLIMITE - Aerospace & Military | Future Electronics |
Conn Housing RCP 25 POS 2.7mm Crimp ST | Avnet America |
Conn D-Sub Cable Socket 25Pos STR 109 Series Crimp 20AWG | TE Connectivity 206801-2 | RS Americas |
Where can I find additional details, specifications and documents for a 206801-2?
Additional datasheets, footprints and schematics for 206801-2 are listed on our Part Details page. You can also find images and similar parts to 206801-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206801-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206801-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206801-2 fall under?
The 206801-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206801-2 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206801-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 206801-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206801-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 206801-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206801-2 often in real-time on the comparison pages.
What if I can't find stock of 206801-2?
You can fill out our help required form which you can use to request a quote for 206801-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.