Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$83.53
|
No stock
|
Buy Now | |
Future Electronics
from US$37.85
|
250
in stock
|
Buy Now | |
Avnet America
from US$29.36
|
82
in stock
|
Buy Now | |
Heilind Electronics
from US$95.96
|
38
in stock
|
Buy Now | |
RS Americas
from US$103.59
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$102.15
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$129.16
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$121.00
|
1
in stock
|
Buy Now | |
Distrelec
from US$133.17
|
1
in stock
|
Buy Now | |
TE Store
from US$125.65
|
1
in stock
|
Buy Now | |
element14
from US$86.37
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Non-Magnetic | Yes |
---|---|
Shell Material | Brass |
Shell Plating Material | Gold |
Retention Clip Material | Copper Alloy |
Power/Signal/Coax Combination | No |
Number of Positions | 25 |
Contact Size | 20 |
Contact Style | Pin |
Contact Current Rating (Max) | 7.5A |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Mating Area Plating Thickness | 100 – 150µin |
Contact Base Material | Copper |
Centerline (Pitch) | 2.77mm, .109in |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Product Type | Connector |
Shell Size | 3 |
Blindmate | No |
Sealable | No |
Connector Style | Plug |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
CONN D-SUB HOUSING PLUG 25POS | Future Electronics |
Conn Housing PL 25 POS 2.7mm Crimp ST | Avnet America |
PLG ASSY25 POSAMPLIMITE | Heilind Electronics |
Conn, D-Sub, Cable Plug, 25Pos, STR, 109 Series, Crimp, 20AWG | TE Connectivity 206800-2 | RS Americas |
Plg Assy,25 Pos,amplimite |Amp Te Connectivity 206800-2 | Newark Electronics |
PLG ASSY 25 POS AMPLIMITE | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DB-25 Plug Crimp | Distrelec |
PLG ASSY,25 POS,AMPLIMITE Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 25 Power/Signal/Coax Combination: No Connector Shell Size: 3 Plug Cable-to-Cable 25 | Box Mount D-Sub Connector | Part Number: 206800-2 | Internal Number: 206800-2 | 3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 206800-2?
Additional datasheets, footprints and schematics for 206800-2 are listed on our Part Details page. You can also find images and similar parts to 206800-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206800-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206800-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206800-2 fall under?
The 206800-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206800-2 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206800-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 206800-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206800-2 have stock available?
Authorised distributors including Future Electronics, Avnet America, Heilind Electronics, RS Americas and Newark Electronics have stock available or on a lead time for 206800-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206800-2 often in real-time on the comparison pages.
What if I can't find stock of 206800-2?
You can fill out our help required form which you can use to request a quote for 206800-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.