Prices starting from US$68.60
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$100.08 |
107
|
Buy Now | |
Newark Electronics | US$90.78 |
107
|
Buy Now | |
Rapid Electronics | US$103.89 |
107
|
Buy Now | |
Chip One Stop | US$68.60 |
107
|
Buy Now | |
Farnell | US$90.73 |
86
|
Buy Now | |
TE Store | US$125.11 |
2
|
Buy Now | |
Avnet America | US$74.46 |
-
|
Buy Now | |
RS Americas | US$105.54 |
-
|
Buy Now |
Retention Clip Material | Copper Alloy |
---|---|
Shell Material | Brass |
Shell Plating Material | Gold |
Non-Magnetic | Yes |
Power/Signal/Coax Combination | No |
Number of Positions | 25 |
Contact Current Rating (Max) | 7.5A |
Contact Base Material | Copper |
Contact Size | 20 |
Contact Style | Pin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 100 – 150µin |
Centerline (Pitch) | .109in, 2.77mm |
Mounting Hole Diameter | 3.91mm, .154in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Packaging Method | Package |
Blindmate | No |
Connector System | Cable-to-Cable |
Shell Size | 3 |
Sealable | No |
Product Type | Connector |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub Mil Spec Connectors Plg Assy,25 Pos,ampl |Amp Te Connectivity 206800-1 | Newark Electronics |
D-Sub MIL Spec Connectors PLG ASSY 25 POS AMPL | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DB-25 Plug Crimp | Distrelec |
PLG ASSY,25 POS,AMPLIMITE Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 25 Power/Signal/Coax Combination: No Connector Shell Size: 3 Plug Cable-to-Cable 25 | Box Mount D-Sub Connector | Part Number: 206800-1 | Internal Number: 206800-1 | 3 | TE Connectivity | TE Store |
Conn Housing PL 25 POS Crimp ST Panel Mount | Avnet America |
Connector, D-Sub, Plg Assy,25 Pos, AMPLIMITE | TE Connectivity 206800-1 | RS Americas |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 206800-1?
Additional datasheets, footprints and schematics for 206800-1 are listed on our Part Details page. You can also find images and similar parts to 206800-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206800-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206800-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206800-1 fall under?
The 206800-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206800-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206800-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206800-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206800-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 206800-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206800-1 often in real-time on the comparison pages.
What if I can't find stock of 206800-1?
You can fill out our help required form which you can use to request a quote for 206800-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.