Status: | Unknown |
---|---|
Series: | 206764 Series |
RoHS: | Unknown |
Prices starting from US$1.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.18
|
36
in stock
|
Buy Now | |
Distrelec
from US$3.10
|
912
in stock
|
Buy Now | |
Chip One Stop
from US$2.30
|
769
in stock
|
Buy Now | |
Newark Electronics
from US$2.11
|
599
in stock
|
Buy Now | |
element14
from US$2.84
|
599
in stock
|
Buy Now | |
Farnell
from US$2.67
|
599
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.12
|
29
in stock
|
Buy Now | |
Avnet Abacus
-
|
348
in stock
|
Buy Now | |
Rutronik
from US$1.83
|
-
|
Buy Now | |
Avnet America
from US$2.36
|
-
|
Buy Now | |
RS Americas
from US$3.66
|
-
|
Buy Now | |
Sager
from US$2.59
|
-
|
Buy Now |
Antenna Type | ISM Band |
---|---|
Frequency Min | 902MHz |
Frequency Max | 928MHz |
Antenna Mounting | Adhesive |
Gain | 1.2dBi |
VSWR | - |
Input Power | 2W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | 206764 Series |
SVHC | No SVHC (15-Jan-2019) |
Antenna Applications | ISM |
Molex Flexible Antenna, ISM / LoRa / Neul / SigFox / Z-Wave / ZigBee, 1.2 dBi, U.FL, 87.4mm, Adhesive Mount, Cable Length 100mm | Distrelec |
Omni Antenna, Lin, 902-928Mhz, 1.2Dbi | Newark Electronics |
OMNI ANTENNA, LIN, 902-928MHZ, 1.2DBI | element14 |
868/915MHz Dipole Flexble ANT 100mm | RS |
Antenna | Transfer Multisort Elektronik |
ISM Stand Alone Antenna Linear 870MHz/928MHz 1.2dBi Adhesive Box | Avnet Abacus |
ISM 868/915MHz Dipole Flexible Antenna | Rutronik |
868/915MHz Dipole Flexble ANT 100mm | Molex Incorporated 206764-0100 | RS Americas |
Antennas ISM 868/915 MHZ ANTENNA | Sager |
Where can I find additional details, specifications and documents for a 206764-0100?
Additional datasheets, footprints and schematics for 206764-0100 are listed on our Part Details page. You can also find images and similar parts to 206764-0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206764-0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206764-0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206764-0100 fall under?
The 206764-0100 is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to 206764-0100 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206764-0100 you can contact the distributor directly for product support, shipping queries etc.
Is the 206764-0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206764-0100 have stock available?
Authorised distributors including Distrelec, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 206764-0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206764-0100 often in real-time on the comparison pages.
What if I can't find stock of 206764-0100?
You can fill out our help required form which you can use to request a quote for 206764-0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.