Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Nickel, Copper |
---|---|
Insulation Sleeve Color | Gray |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | .518mm², 20AWG, 509 – 3260CMA |
Wire Insulation Diameter (Max) | 2.03mm, .08in |
Stud Diameter | 3.68mm, .145in |
Tongue Thickness | .79mm, .031in |
Overall Length | .833in, 21.16mm |
Wire Insulation Diameter | 1.14 – 2.03mm, .045 – .08in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
Stud Size | #6, M3.5 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 260°C, 500°F |
Terminal Rt Pidg Peek Strato 20 Awg |Amp Te Connectivity 2067639-1 | Newark Electronics |
Conn Ring Tongue Terminal 20AWG 21.16mm 4.4mm Nickel Bag/Box | Avnet America |
TERMINAL RT PIDG PEEK STRATO 2 | TTI Europe |
Where can I find additional details, specifications and documents for a 2067639-1?
Additional datasheets, footprints and schematics for 2067639-1 are listed on our Part Details page. You can also find images and similar parts to 2067639-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2067639-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2067639-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2067639-1 fall under?
The 2067639-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2067639-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2067639-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2067639-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2067639-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Farnell and Avnet Abacus have stock available or on a lead time for 2067639-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2067639-1 often in real-time on the comparison pages.
What if I can't find stock of 2067639-1?
You can fill out our help required form which you can use to request a quote for 2067639-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.