Status: | Unknown |
---|---|
Series: | 206760 Series |
RoHS: | Unknown |
Prices starting from US$1.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.11
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$1.54
|
600
in stock
|
Buy Now | |
element14
from US$2.06
|
600
in stock
|
Buy Now | |
Farnell
from US$1.58
|
600
in stock
|
Buy Now | |
Rutronik
from US$1.61
|
-
|
Buy Now | |
Avnet America
from US$1.92
|
-
|
Buy Now | |
TTI Europe
from US$1.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Antenna Type | Cellular / LTE |
---|---|
Frequency Min | 1.71GHz |
Frequency Max | 2.7GHz |
Antenna Mounting | SMD |
Gain | 4.4dBi |
VSWR | - |
Input Power | 2W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | 206760 Series |
SVHC | No SVHC (15-Jan-2019) |
Cellular Antenna, 1.71-2.7Ghz, 4.4Dbi | Newark Electronics |
CELLULAR ANTENNA, 1.71-2.7GHZ, 4.4DBI | element14 |
698MHz-2.7GHz Cellular Ceramic Antenna | RS |
Ceramc Antenna SMT 698MHz-2.7G | Rutronik |
Chip Antenna Linear Dual Band 50 Ohm 960MHz/2700MHz 1.3dBi/4.4dBi SMD 3-Pin SMD Emboss T/R | Avnet America |
698MHZ-2.7GHZ CELLULAR CERAMIC | TTI Europe |
Where can I find additional details, specifications and documents for a 206760-0001?
Additional datasheets, footprints and schematics for 206760-0001 are listed on our Part Details page. You can also find images and similar parts to 206760-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206760-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206760-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206760-0001 fall under?
The 206760-0001 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 206760-0001 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206760-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 206760-0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206760-0001 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rutronik have stock available or on a lead time for 206760-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206760-0001 often in real-time on the comparison pages.
What if I can't find stock of 206760-0001?
You can fill out our help required form which you can use to request a quote for 206760-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.