Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.19
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$1.81
|
735
in stock
|
Buy Now | |
Chip One Stop
from US$1.86
|
735
in stock
|
Buy Now | |
Distrelec
from US$2.52
|
735
in stock
|
Buy Now | |
Heilind Electronics
from US$2.21
|
414
in stock
|
Buy Now | |
TE Store
from US$4.38
|
219
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.21
|
138
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
3
in stock
|
Buy Now | |
element14
from US$2.03
|
3
in stock
|
Buy Now | |
Avnet America
from US$1.84
|
-
|
Buy Now | |
Boersig
from US$1.87
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Material | Thermoplastic |
---|---|
UL Flammability Rating | UL 94V-0 |
Product Type | Power Cord Receptacle |
Heavy Duty Power Connectors POWER CORD RCPT HSG | Rapid Electronics |
TE Connectivity - AMP POWER CORD RCPT HSG | Distrelec |
POWER CORD RCPT HSG | Heilind Electronics |
POWER CORD RCPT HSG Wire Size: .5 – 2.5 mm² Cable Color: Black Housing Material: Thermoplastic Connector Color (End A): Black Wire Size: 20 – 14 AWG 0.5 – 2.5 mm² Black Thermoplastic | Power Cable Assembly | Part Number: 206637-1 | Internal Number: 206637-1 | TE Connectivity | TE Store |
Connector, Power Entry, Receptacle, 15A | Newark Electronics |
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A | element14 |
Conn Housing RCP 3 POS Crimp ST | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 15A |
Connector Mounting | Panel Mount |
Contact Termination Type | Crimp |
No. of Outlets | 1 |
Voltage AC | 250V |
Where can I find additional details, specifications and documents for a 206637-1?
Additional datasheets, footprints and schematics for 206637-1 are listed on our Part Details page. You can also find images and similar parts to 206637-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206637-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206637-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206637-1 fall under?
The 206637-1 is listed under Cable Assemblies > Copper Cable Assemblies > Power Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 206637-1 when available in the Power Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206637-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206637-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206637-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and TE Store have stock available or on a lead time for 206637-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206637-1 often in real-time on the comparison pages.
What if I can't find stock of 206637-1?
You can fill out our help required form which you can use to request a quote for 206637-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.