Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$45.57
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$7.68
|
5,485
in stock
|
Buy Now | |
Chip One Stop
from US$4.84
|
5,485
in stock
|
Buy Now | |
Distrelec
from US$5.61
|
5,485
in stock
|
Buy Now | |
TE Store
from US$8.10
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$6.20
|
60
in stock
|
Buy Now | |
element14
from US$6.23
|
60
in stock
|
Buy Now | |
Farnell
from US$6.62
|
60
in stock
|
Buy Now | |
RS Americas
from US$47.94
|
2
in stock
|
Buy Now | |
Avnet America
from US$5.10
|
-
|
Buy Now | |
Boersig
from US$5.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 20 |
---|---|
Number of Positions | 22 |
Reverse Numbering | Without |
Number of Power Positions | 2 |
Seal Type | Peripheral |
Reverse Gender | Standard |
Contact Protection | With |
Signal Conductor Insulation Diameter | 3.81mm, .15in |
Power Conductor Insulation Diameter | .22in, 5.59mm |
Operating Voltage | 600VDC, 600VAC |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | PA 6.6 GF |
Shell Size | 23 |
VDE Tested | No |
Mating Retention | With |
Connector Mounting Type | Panel |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Mating Alignment Type | Keyed |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature | With |
Mating Alignment | With |
Panel Mount Feature Type | Flange with Mounting Holes |
Circuit Application | Power & Signal |
Packaging Method | Standard |
Packaging Quantity | 1 |
Shell Type | All Plastic |
Connector System | Wire-to-Panel |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Housing Type | Receptacle |
Sealable | Yes |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Fluid Resistance | None |
Shielded | No |
Standard Circular Connector RECEPT SZ 23-22 | Rapid Electronics |
TE Connectivity - AMP Connector RECEPTSZ 23-22CPCW/SEAL | Distrelec |
RECEPT,SZ 23-22,CPC,W/SEAL Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Panel Number of Positions: 22 Sealable: Yes Housing 600 VDC Wire-to-Panel 22 | Circular Power Connector | Part Number: 206613-5 | Internal Number: 206613-5 | TE Connectivity | TE Store |
Circular Conn, Rcpt, 22Pos, Crimp | Newark Electronics |
CIRCULAR CONN, RCPT, 22POS, CRIMP | element14 |
Conn CPC PIN 22 POS ST Panel Mount 22 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 206613-5?
Additional datasheets, footprints and schematics for 206613-5 are listed on our Part Details page. You can also find images and similar parts to 206613-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206613-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206613-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206613-5 fall under?
The 206613-5 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206613-5 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206613-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 206613-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206613-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 206613-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206613-5 often in real-time on the comparison pages.
What if I can't find stock of 206613-5?
You can fill out our help required form which you can use to request a quote for 206613-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.