Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Secondary Locking | No |
---|---|
Terminal Primary Locking Feature | Locking Lance |
Number of Fuses (Maximum) | 2 |
Number of Positions | 4 |
Contact Current Rating (Max) | 20A |
Nominal Voltage Architecture | 24V |
Operating Voltage | 12V |
Centerline (Pitch) | .32in, 8.1mm |
Degree of Protection | IP67 |
Vibration Class Level | 25G |
Fuse Type | Mini ATM Fuse |
Component Type | Fuse Holder |
Other Component Type | Others |
Sealable | Yes |
Operating Temperature (Max) | 125°C, 257°F |
Operating Temperature Range | -40 - 257°F, -40 - 125°C |
2 Pos Mini Fuse Box Assy |Te Connectivity 2066046-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2066046-4?
Additional datasheets, footprints and schematics for 2066046-4 are listed on our Part Details page. You can also find images and similar parts to 2066046-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2066046-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2066046-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2066046-4 fall under?
The 2066046-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Power Distribution Boxes > Other Hard Wired Boxes.
Can I view similar or alternative parts?
You can view similar parts to 2066046-4 when available in the Other Hard Wired Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2066046-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2066046-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2066046-4 have stock available?
Authorised distributors including Newark Electronics and Boersig have stock available or on a lead time for 2066046-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2066046-4 often in real-time on the comparison pages.
What if I can't find stock of 2066046-4?
You can fill out our help required form which you can use to request a quote for 2066046-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.