Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$32.42
|
No stock
|
Buy Now | |
TE Store
from US$34.07
|
669
in stock
|
Buy Now | |
Rapid Electronics
from US$32.55
|
380
in stock
|
Buy Now | |
Chip One Stop
from US$30.60
|
380
in stock
|
Buy Now | |
Newark Electronics
from US$41.36
|
-
|
Buy Now | |
Future Electronics
from US$28.97
|
-
|
Buy Now | |
Avnet America
from US$28.20
|
-
|
Buy Now | |
RS Americas
from US$52.93
|
-
|
Buy Now | |
element14
from US$33.48
|
-
|
Buy Now | |
Avnet Asia
from US$32.45
|
-
|
Buy Now | |
Boersig
from US$34.31
|
-
|
Buy Now |
Shield Material | Phosphor Bronze |
---|---|
PCB Mount Orientation | Right Angle |
Number of Pairs | 20 |
Pairs per Column | 3 |
Number of Columns | 10 |
Backplane Architecture | Traditional Backplane/Coplanar |
Card Slot Centerline | 25.4mm |
Number of Rows | 3 |
Sequenced Pins | No |
Number of Positions | 40 |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
CompactPCI Designation | None |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
端子の下地めっきの材料 | Nickel |
Feedthrough Post Length | 2.2mm |
Contact Current Rating (Max) | 6A |
Contact Base Material | Copper-Nickel-Silicon |
Contact Underplating Material | Nickel |
Module Length | 24.9mm |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Gray |
Housing Material | Polyester - GF |
AdvancedTCA Specified Product | Yes |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Quantity | 20 |
実装方法 | Tube |
Packaging Method | Tube |
Shielded | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last | No |
Connector System | Board-to-Board |
Data Rate | ≤12Gb/s |
Interface Type | HM-Zd Plus |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination End Plating Material | Tin |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Zd Plus, 3 pair receptacle ass Number of Positions: 60 Row-to-Row Spacing: 1.5 mm Row-to-Row Spacing: .059 in Mating Alignment: With Mating Alignment Type: Polarization High Speed Backplane Connector | 60 1.5 mm .059" With | Part Number: 2065883-1 | Internal Number: 2065883-1 | TE Connectivity | TE Store |
Hard Metric Connectors ZD PLUS 3PR 60P RCPT ASSY | Rapid Electronics |
CONN, BACKPLANE, RCPT, 60P, 6ROW, 2.5MM | Farnell |
Backplane Conn, Rcpt, 6R/60Pos, 2.5Mm | Newark Electronics |
40 Position Z-Pack HM-Zd Plus 3 Pair Press Fit Receptacle Assembly | Future Electronics |
Conn Hard Metric F 60 POS 2.5mm Press Fit RA Thru-Hole Tube | Avnet America |
Connector, Zd Plus, 3 Pair Receptacle Ass | TE Connectivity 2065883-1 | RS Americas |
CONNECTOR, BACKPLANE, HM-ZD PLUS, RCPT, 60POS | element14 |
Where can I find additional details, specifications and documents for a 2065883-1?
Additional datasheets, footprints and schematics for 2065883-1 are listed on our Part Details page. You can also find images and similar parts to 2065883-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2065883-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2065883-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2065883-1 fall under?
The 2065883-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2065883-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2065883-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2065883-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2065883-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for 2065883-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2065883-1 often in real-time on the comparison pages.
What if I can't find stock of 2065883-1?
You can fill out our help required form which you can use to request a quote for 2065883-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.