Status: | Unknown |
---|---|
Series: | 206560 Series |
RoHS: | Unknown |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.03
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$1.63
|
2,968
in stock
|
Buy Now | |
Distrelec
from US$3.35
|
2,968
in stock
|
Buy Now | |
Heilind Electronics
from US$1.72
|
2,287
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.72
|
762
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.44
|
479
in stock
|
Buy Now | |
element14
from US$1.70
|
57
in stock
|
Buy Now | |
Farnell
from US$1.60
|
57
in stock
|
Buy Now | |
Newark Electronics
from US$1.99
|
13
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,244
in stock
|
Buy Now | |
Avnet America
from US$1.63
|
-
|
Buy Now | |
RS Americas
from US$2.28
|
-
|
Buy Now | |
TTI Europe
from US$1.33
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Antenna Type | PCB |
---|---|
Frequency Min | 1.599GHz |
Frequency Max | 1.605GHz |
Antenna Mounting | Adhesive |
Gain | 1.37dBi |
VSWR | - |
Input Power | 2W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | 206560 Series |
SVHC | No SVHC (15-Jan-2019) |
Molex 1558MHz-1610MHz GNSS Flex Antenna 100.00mm Cable Length Compatible with U.FL / I-PEX MHF Connector | Distrelec |
GNSS FLEX ANTENNA 558-1610MHZ,100MM CABL | Heilind Electronics |
Antenna | Transfer Multisort Elektronik |
GNSS ANTENNA, 1.599-1.605GHZ, 1.37DBI | element14 |
Gnss Antenna, 1.599-1.605Ghz, 1.37Dbi | Newark Electronics |
558MHz-1610MHz GNSS Flex Antenna | RS |
GNSS Stand Alone Antenna Linear 1564MHz/1578MHz/1605MHz 0.9dBi/1dBi/1.37dBi Adhesive Box | Avnet Abacus |
1558MHz-1610MHz GNSS Flex Ant 100mm | Molex Incorporated 206560-0100 | RS Americas |
1558MHZ-1610MHZ GNSS FLEX | TTI Europe |
Where can I find additional details, specifications and documents for a 206560-0100?
Additional datasheets, footprints and schematics for 206560-0100 are listed on our Part Details page. You can also find images and similar parts to 206560-0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206560-0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206560-0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206560-0100 fall under?
The 206560-0100 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 206560-0100 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206560-0100 you can contact the distributor directly for product support, shipping queries etc.
Is the 206560-0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206560-0100 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Heilind Electronics, Heilind Electronics Asia and Transfer Multisort Elektronik have stock available or on a lead time for 206560-0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206560-0100 often in real-time on the comparison pages.
What if I can't find stock of 206560-0100?
You can fill out our help required form which you can use to request a quote for 206560-0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.