Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Material | Glass Reinforced Nylon |
Insert Style | Socket |
Number of Positions | 40 |
Contact Diameter | .64mm, .025in |
For Use With | 120 Position Receptacle Assembly |
注释 | Square Contacts, Contact Plating is gold per MIL-G-45204 over nickel plate per QQ-N-290 |
Packaging Method | Box |
Product Type | Accessory |
Conn Wire to Board F 40 POS Solder ST Thru-Hole Loose Piece | Avnet America |
Rectangular MIL Spec Connectors RECP. MODULE ASY ZERO ENTRY | Sager |
Where can I find additional details, specifications and documents for a 206542-1?
Additional datasheets, footprints and schematics for 206542-1 are listed on our Part Details page. You can also find images and similar parts to 206542-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206542-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206542-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206542-1 fall under?
The 206542-1 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 206542-1 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206542-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206542-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206542-1 have stock available?
Authorised distributors including RS, RS Americas, Avnet America and Sager have stock available or on a lead time for 206542-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206542-1 often in real-time on the comparison pages.
What if I can't find stock of 206542-1?
You can fill out our help required form which you can use to request a quote for 206542-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.